EN
  • EN
  • DE

SN74LVC2G66YEPR

Part No SN74LVC2G66YEPR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL 1X1 8DSBGA / 2 Circuit IC Switch 1:1 10Ohm 8-DSBGA (1.9x0.9)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Product Status Obsolete
Switch Circuit SPST - NO
Number of Circuits 2
On-State Resistance (Max) 10Ohm
Channel-to-Channel Matching (ΔRon) 2Ohm (Max)
Voltage - Supply, Single (V+) 1.65V ~ 5.5V
Switch Time (Ton, Toff) (Max) 3.9ns, 6.3ns
-3db Bandwidth 300MHz
Channel Capacitance (CS(off), CD(off)) 6pF
Current - Leakage (IS(off)) (Max) 100nA
Crosstalk -58dB @ 1MHz
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-XFBGA, DSBGA
Supplier Device Package 8-DSBGA (1.9x0.9)
Base Product Number SN74LVC2G
Other Names TEXTISSN74LVC2G66YEPR,2156-SN74LVC2G66YEPR-TITR
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261753-SN74LVC2G66YEPR
Ultra Librarian 3D Model Ultra Librarian SN74LVC2G66YEPR CAD Model

Description

The SN74LVC2G66YEPR is a high-performance, dual single-pole single-throw (SPST) analog switch from Texas Instruments, designed with advanced silicon-gate CMOS technology. This integrated circuit is characterized by low power consumption and high-speed operation, making it an ideal choice for a variety of applications including signal gating, chopper, modulator, demodulator, and CMOS logic implementation.

With a wide operating voltage range of 1.65V to 5.5V, the SN74LVC2G66YEPR is versatile and can be used in systems that require interface with 5V TTL or 3.3V CMOS levels. The low on-state resistance of the switch ensures minimal signal distortion, while the high off-state resistance provides excellent signal isolation when the switch is in the off position.

The SN74LVC2G66YEPR is designed to handle both analog and digital signals, and can pass signals up to VCC in amplitude while maintaining low leakage currents. This feature allows for the transmission of high-fidelity audio, video, and data signals with minimal loss or interference. Additionally, the switch offers ESD protection which exceeds JESD 22, ensuring robustness and reliability in harsh environments.

The switch control is performed by a single input (OE), which is compatible with standard CMOS output levels. When OE is low, the analog switch is turned on, and when OE is high, the switch is turned off. This simple control mechanism allows for easy integration into existing designs.

The SN74LVC2G66YEPR is available in a compact DSBGA package, which makes it suitable for space-constrained applications. Its small footprint also enables a more efficient use of PCB space, which can be crucial in portable and wearable technology designs.

In summary, the SN74LVC2G66YEPR from Texas Instruments is a highly reliable and versatile dual SPST analog switch that offers low power dissipation, high-speed operation, and excellent signal integrity, making it an excellent choice for a wide range of electronic applications.

You May Also Be Interested in

Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess