Maxim Integrated MAX4582ASD - Low-Voltage, CMOS Analog Multiplexers/Switches
The MAX4582ASD from Maxim Integrated is a high-performance, low-voltage, CMOS analog multiplexer/switch that offers precision signal routing for a variety of applications. Designed with modern technology, this device is capable of operating with a single +3V to +12V power supply or dual ±3V to ±6V power supplies, making it versatile for both portable and industrial applications.
The MAX4582ASD comes in a compact 14-pin SOIC package, which allows for space-saving on PCBs while still delivering robust functionality. It is characterized by low on-resistance (100 ohms max) and guaranteed match between channels (4 ohms max), ensuring minimal signal distortion and high accuracy in signal switching.
With its low power consumption, the MAX4582ASD is an ideal choice for power-sensitive applications. The device features fast switching times (t<sub>ON = 175ns max, t<sub>OFF = 145ns max), which is essential for applications requiring quick response times, such as sample-and-hold circuits and test equipment.
The MAX4582ASD is designed with an inherent break-before-make switching action, which prevents momentary shorting when switching between channels. This feature enhances the reliability of the device by protecting against potential damage from short circuits.
Additional features of the MAX4582ASD include low crosstalk and off-isolation, making it an excellent choice for audio and video signal routing. The device is also TTL/CMOS logic compatible, which allows for easy integration into digital systems without the need for additional level-shifting components.
Applications for the MAX4582ASD are diverse and include signal routing in communication systems, data acquisition systems, audio/video switching, and other multiplexing tasks that require a high level of precision and reliability. With Maxim Integrated's reputation for quality and performance, the MAX4582ASD is a reliable choice for designers looking to incorporate an efficient and effective analog multiplexing solution into their projects.
Overall, the MAX4582ASD from Maxim Integrated is a testament to the company's commitment to providing high-quality, innovative solutions for complex analog signal routing requirements.