MAX6612MXK+ Precision Temperature Sensor
The MAX6612MXK+ is a high-accuracy analog temperature sensor from Maxim Integrated that offers reliable performance for a wide variety of applications. This precision sensor comes in a compact SOT-23 package, making it ideal for space-constrained applications.
Key Features
- Accuracy: The MAX6612MXK+ provides excellent accuracy, with a temperature error of just ±1°C over a temperature range of -40°C to +125°C.
- Voltage Operation: It operates from a 2.7V to 5.5V supply voltage, ensuring compatibility with most low-voltage applications and systems.
- Low Power: With a quiescent current of only 125µA, this sensor is ideal for battery-powered or energy-efficient systems.
- Output: The sensor offers an analog output that is proportional to temperature, allowing for easy interfacing with ADCs and microcontrollers.
- Package: The SOT-23 package is not only space-efficient but also offers a small thermal mass, resulting in fast response times to temperature changes.
Applications
The MAX6612MXK+ is versatile and can be used in a variety of applications, including:
- Portable devices
- Battery management systems
- Industrial controls
- Environmental monitoring
- Medical equipment
- Office electronics
Reliability and Support
Maxim Integrated is known for its commitment to quality and reliability, and the MAX6612MXK+ is no exception. Customers can expect consistent performance and durability from this sensor. Additionally, Maxim provides comprehensive technical support and documentation, making integration and application development straightforward.
Ordering Information
The MAX6612MXK+ is available for order now. For more information on pricing, samples, and datasheets, please visit the Maxim Integrated website or contact an authorized distributor.