EN
  • EN
  • DE

MAX4890EETJ+

Part No MAX4890EETJ+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description IC ETHERNET SWITCH OCTAL 32TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Applications Networking
Switch Circuit SPDT
Number of Channels 4
On-State Resistance (Maximum) 5.5Ohm
Supply Voltage , Single (V+) 3V ~ 3.6V
-3db Bandwidth 650MHz
Features Differential Compatibility, LAN, 1000 Base-T
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 32-WFQFN Exposed Pad
Supplier Device Package 32-TQFN-EP (5x5)
Family Part Number MAX4890
Manufacturer Pack Quantity 60
MSL Level 1 (Unlimited)
Win Source Part Number 704295-MAX4890EETJ+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4890EETJ+ CAD Model

Description

Product Overview: MAX4890EETJ+ from Maxim Integrated

The MAX4890EETJ+ is an advanced, high-performance, quad SPDT (single-pole double-throw) switch designed by Maxim Integrated. This sophisticated device is specifically engineered to facilitate the switching of high-speed signals with minimal signal distortion, making it an ideal choice for a range of applications, including signal routing in communication systems, networking, and automated test equipment.

Key Features

  • High Bandwidth: The MAX4890EETJ+ boasts an impressive bandwidth, ensuring that high-speed signals can be switched without significant loss or degradation.
  • Low Crosstalk: With its design focused on minimizing interference, this switch exhibits low crosstalk between channels, enhancing signal integrity for critical applications.
  • Low On-Capacitance: The low on-capacitance characteristic of this device contributes to its ability to maintain signal fidelity by reducing capacitive loading effects.
  • Wide Voltage Range: It operates over a broad voltage range, offering versatility in various system designs that require different voltage levels.
  • Power-Saving Mode: An added power-saving feature helps reduce power consumption when the switch is not active, making it suitable for power-sensitive applications.

Applications

  • Signal Routing in Communication Systems
  • Networking Equipment
  • Automated Test Equipment
  • Data Acquisition Systems
  • Audio and Video Switching

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX4890EETJ+ is no exception. It is built to meet high standards of reliability and performance, ensuring that it can withstand the demands of rigorous industrial environments. The device is available in a compact 16-pin thin QFN package, which is both space-efficient and conducive to thermal management.

Conclusion

In conclusion, the MAX4890EETJ+ from Maxim Integrated stands out as a robust and reliable solution for high-speed signal switching. Its combination of low crosstalk, high bandwidth, and power efficiency makes it a compelling choice for designers and engineers looking to optimize their systems for speed and performance without compromising on power consumption or space.

You May Also Be Interested in

ON Semiconductor
IC USB SWITCH TYPE C WLCSP9 / USB Switch IC 2 Channel 9-WLCSP (1.2x1.2)
Lowest to $0.4193
Monolithic Power Systems Inc.
16-CHANNEL HIGH VOLTAGE ANALOG S
Lowest to $3.7338
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS / Audio, USB Switch IC 2 Channel 10-TDFN (3x3)
Lowest to $2.6115
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $0.3262
Intersil Corporation
CMOS 4 x 4 Crosspoint Switch with Control Memory High-Voltage Type (20V Rating)
Need more? Email Us
Microchip Technology
IC SWITCH 32 X SPST 78VFBGA
Lowest to $74.5801
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $1.2300
Maxim Integrated
IC VIDEO SWITCH QUAD SPST 20SSOP / Video Switch IC 4 Channel 20-SSOP
Lowest to $4.8972
Fairchild/ON Semiconductor
VIDEO MULTIPLEXER / Video Switch IC 2 Channel 16-TSSOP
Lowest to $0.6537

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3341 $61.6705
10+ $10.1203 $101.2030
16+ $9.8040 $156.8640
22+ $9.4878 $208.7316
28+ $9.1715 $256.8020
37+ $8.2227 $304.2399
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess