EN
  • EN
  • DE

MAX4572CEI-T

Part No MAX4572CEI-T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description IC AUDIO/VIDEO SWITCH 28QSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications Audio, Video
Switch Circuit SPST, SPDT
Number of Channels 11
Max On Resistance 35 Ohm
Single Supply Voltage (V+) 2.7 V to 5.25 V
-3db Bandwidth 150MHz
Features Break-Before-Make, Clickless, I2C
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 28-QSOP
Win Source Part Number 073612-MAX4572CEI-T
Ultra Librarian 3D Model Ultra Librarian MAX4572CEI-T CAD Model

Description

Maxim Integrated MAX4572CEI-T Analog Switch

The MAX4572CEI-T is a high-performance, single-pole/double-throw (SPDT) analog switch from Maxim Integrated. This component is designed to provide precision signal routing in applications where low distortion and crosstalk are critical. It is an ideal choice for a wide range of applications, including audio signal routing, data acquisition systems, and communication devices.

The device operates from a single +1.8V to +5.5V power supply, which makes it suitable for battery-powered and portable applications. The MAX4572CEI-T features low on-resistance (RON) of 100Ω max, which remains flat over the specified signal range. This low and flat resistance ensures minimal signal distortion and preserves the integrity of the signal path.

The MAX4572CEI-T is characterized by its low power consumption, with a quiescent current of only 1µA, making it an energy-efficient choice for power-sensitive designs. Additionally, it includes fast switching times (tON of 20ns and tOFF of 10ns), which allows for rapid signal routing and minimal delay in critical timing applications.

This analog switch also boasts high off-isolation and crosstalk rejection, which minimizes unwanted signal coupling between channels. Its extended temperature range of -40°C to +85°C ensures reliable operation in harsh environments. The MAX4572CEI-T comes in a narrow SOIC package, which is ideal for space-constrained applications.

The MAX4572CEI-T is fully specified for both dual-supply (±4.5V to ±5.5V) and single-supply operation, providing design flexibility. The switch's digital inputs are TTL and CMOS logic compatible, which allows for easy integration with a wide variety of microcontrollers and digital circuits.

In summary, the Maxim Integrated MAX4572CEI-T analog switch is a versatile, high-performance solution for precision analog signal switching. With its low on-resistance, low power consumption, fast switching times, and robust performance over a wide temperature range, it is an excellent choice for designers looking to optimize their applications in terms of efficiency and signal integrity.

You May Also Be Interested in

ON Semiconductor
IC USB SWITCH TYPE C WLCSP9 / USB Switch IC 2 Channel 9-WLCSP (1.2x1.2)
Lowest to $0.4193
Texas Instruments
TS5USBC402 / USB, UART Switch IC 3 Channel 12-DSBGA
Lowest to $0.8775
NXP / Nexperia
HIGH PERFORMANCE MULTIPLEXER/DEM / Switch IC Channel
Need more? Email Us
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SSOP / Video Switch IC 1 Channel 16-SSOP-B
Lowest to $1.4273
Maxim Integrated
Need more? Email Us
STMicroelectronics
Low ON Resistance Triple, SP3T, Wide-Bandwidth Video Switch
Lowest to $1.2688
Monolithic Power Systems Inc.
16-CHANNEL HIGH VOLTAGE ANALOG S
Lowest to $3.7338
Maxim Integrated
IC SWITCH ANALOG SMD / Switch IC Channel
Lowest to $8.7595
Maxim Integrated
MAX9176 LVDS-TO-LVDS 2:1 MUX / LVDS Switch IC 1 Channel 10-uMAX
Lowest to $5.9252

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess