EN
  • EN
  • DE

MAX4571CEI-T

Part No MAX4571CEI-T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description IC AUD/VID SWITCH SRL 28QSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications Audio, Video
Switch Circuit SPST
Number of Channels 11
Max On Resistance 35 Ohm
Single Supply Voltage (V+) 2.7 V to 5.25 V
-3db Bandwidth 150MHz
Features Clickless, I2C
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 28-QSOP
Win Source Part Number 207425-MAX4571CEI-T
Ultra Librarian 3D Model Ultra Librarian MAX4571CEI-T CAD Model

Description

Maxim Integrated MAX4571CEI-T Low-Voltage, CMOS Analog Multiplexers/Switches

The MAX4571CEI-T is a high-performance, low-voltage dual 4-channel CMOS analog multiplexer/switch from Maxim Integrated, designed to provide precision signal routing in a variety of applications. This device is particularly well-suited for battery-operated equipment due to its low power consumption and wide single-supply voltage range of 1.8V to 5.5V or dual supplies of ±2.5V. The MAX4571CEI-T is available in a compact 16-pin QSOP package, making it an excellent choice for space-constrained applications.

Featuring low on-resistance (100 ohms max) and flatness (4 ohms max), the MAX4571CEI-T ensures signal integrity is maintained across its channels, which is essential for maintaining the fidelity of the analog signals being switched. On-resistance matching between channels is less than 2.5 ohms, and the on-resistance is quite linear over the input signal range, which results in minimal signal distortion.

The device's digital logic inputs are TTL and CMOS compatible, allowing for easy interfacing with a wide range of control logic. Additionally, the MAX4571CEI-T offers low crosstalk and off-isolation parameters, which are critical for reducing signal interference in multiplexing applications. This makes the device an excellent choice for use in data acquisition systems, communication systems, audio signal routing, and other applications where multiple analog signals need to be routed with high precision and minimal interference.

For enhanced reliability, the MAX4571CEI-T features built-in charge pump circuitry, which eliminates the need for external voltage supplies to drive the analog switches. This integrated charge pump ensures that the analog switch can pass signal levels that include both ground and the positive supply rail, a feature known as "rail-to-rail" operation. Furthermore, the device has ESD protection of ±2kV, which helps to safeguard against damage from electrostatic discharge events.

Overall, the MAX4571CEI-T from Maxim Integrated is a robust and versatile solution for designers looking for a reliable, low-voltage analog multiplexer/switch that offers high performance in a small package.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Intersil Corporation
CMOS 4 x 4 Crosspoint Switch with Control Memory High-Voltage Type (20V Rating)
Need more? Email Us
Texas Instruments
4-CHANNEL DIFFERENTIAL 8:16 MULTIPLEXER SWITCH FOR DVI/HDMI APPLICATIONS
Need more? Email Us
ON Semiconductor
IC USB SWITCH TYPE C WLCSP9 / USB Switch IC 2 Channel 9-WLCSP (1.2x1.2)
Lowest to $0.4193
NXP / Nexperia
HIGH PERFORMANCE MULTIPLEXER/DEM / Switch IC Channel
Need more? Email Us
Diodes Incorporated
IC MUX/DEMUX 3:1 15 OHM 60TQFN / HDMI Switch IC 1 Channel 60-TQFN (5x9)
Lowest to $2.8009
Silicon Labs
IC SWITCH 8:1 105 OHM 16QFN / Switch IC 1 Channel 16-QFN (3x3)
Need more? Email Us
Texas Instruments
TS5USBC402 / USB, UART Switch IC 3 Channel 12-DSBGA
Lowest to $0.8775
Maxim Integrated
MAX9176 LVDS-TO-LVDS 2:1 MUX / LVDS Switch IC 1 Channel 10-uMAX
Lowest to $5.9252

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.4814 $73.4442
6+ $20.0878 $120.5268
9+ $19.4594 $175.1346
13+ $18.8323 $244.8199
16+ $18.2040 $291.2640
22+ $16.3213 $359.0686
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess