EN
  • EN
  • DE

MAX4566CEE

Part No MAX4566CEE
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description Quad/Dual, Low-Voltage, Bidirectional RF/Video Switches | IC VIDEO SWITCH DUAL SPST 16QSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Applications Video
Switch Circuit SPST
Number of Channels 2
On-State Resistance (Maximum) 60Ohm
Supply Voltage , Single (V+) 2.7V ~ 12V
Supply Voltage , Dual (V±) ±2.7V ~ 6V
-3db Bandwidth 320MHz
Features Bi-Directional, Break-Before-Make, T-Switch Configuration
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 16-SSOP
Supplier Device Package 16-QSOP
Family Part Number MAX4566
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1213781-MAX4566CEE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4566CEE CAD Model

Description

MAX4566CEE - Maxim Integrated

The MAX4566CEE from Maxim Integrated is a versatile and high-performance analog switch that is designed to cater to a wide array of applications. This precision, quad, SPST (Single Pole Single Throw) analog switch operates with a single +5V supply or dual ±5V supplies, making it a flexible choice for various circuit designs.

Featuring low on-resistance of just 35Ω (max) and on-resistance matching between channels of less than 2.5Ω (max), the MAX4566CEE ensures minimal signal distortion and excellent channel-to-channel uniformity. This characteristic is particularly important in applications requiring accurate signal routing and processing, such as audio and video signal switching, data acquisition systems, and communication devices.

The device also boasts a low on-resistance flatness of 4Ω (max), which contributes to consistent performance over the entire analog signal range. Additionally, with a high off-isolation of -75dB at 1MHz, the MAX4566CEE minimizes crosstalk between channels, thus preserving signal integrity in multiplexing applications.

With fast switching speeds (tON = 175ns max, tOFF = 145ns max), the MAX4566CEE is suitable for high-frequency applications, ensuring swift and responsive operation when timing is critical. The low charge injection of 10pC (max) further enhances its suitability for precision sample-and-hold circuits and other sensitive analog applications.

The device is TTL and CMOS logic compatible, allowing for easy integration into digital systems. Its ESD protection of ±2000V per Method 3015.7 ensures robustness and long-term reliability in harsh environments. The MAX4566CEE comes in a 16-pin QSOP package, offering a compact solution for space-constrained applications.

Whether it's for industrial control systems, test equipment, or consumer electronics, the MAX4566CEE from Maxim Integrated offers the performance and quality expected from a leading semiconductor manufacturer. Its combination of low distortion, high-speed operation, and compatibility with various logic levels makes it an excellent choice for designers looking to optimize their analog signal routing capabilities.

You May Also Be Interested in

Renesas Electronics America
IC USB SWITCH SP3T DUAL 12TQFN / USB, UART Switch IC 2 Channel 12-TQFN (3x3)
Lowest to $1.1891
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SSOP / Video Switch IC 1 Channel 16-SSOP-B
Lowest to $1.4273
Microchip Technology
IC SWITCH 32 X SPST 78VFBGA
Lowest to $74.5801
STMicroelectronics
Low ON Resistance Triple, SP3T, Wide-Bandwidth Video Switch
Lowest to $1.2688
Diodes Incorporated
IC MUX/DEMUX 3:1 15 OHM 60TQFN / HDMI Switch IC 1 Channel 60-TQFN (5x9)
Lowest to $2.8009
Monolithic Power Systems Inc.
16-CHANNEL HIGH VOLTAGE ANALOG S
Lowest to $3.7338
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $1.2300
Broadcom Limited
PEX88048B0-2-DB / PCI Express® Switch IC Channel
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3359 $51.3898
53+ $1.9166 $101.5798
81+ $1.8567 $150.3927
112+ $1.7968 $201.2416
144+ $1.7370 $250.1280
193+ $1.5573 $300.5589
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess