Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Applications Video
Switch Circuit SPST
Number of Channels 4
On-State Resistance (Maximum) 60 Ohm
Operating Supply Voltage 2.7 V ~ 12 V
Dual Voltage Supply ±2.7 V ~ 6 V
-3db Bandwidth 350MHz
Features Bi-Directional, T-Switch Configuration
Operating Temperature Range 0°C ~ 70°C (TA)
Package 20-SSOP (0.209", 5.30mm Width)
Manufacturer Package 20-SSOP
Win Source Part Number 786284-MAX4565CAP+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4565
Introduction Date July 01, 1997
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX4565CAP+ CAD Model

Description

The MAX4565CAP+ is a high-performance, low-voltage, single-pole/double-throw (SPDT) analog switch from Maxim Integrated. Designed with precision and reliability in mind, this component is ideal for a variety of applications where efficient signal routing is required.

Key Features

  • Low Voltage Operation: The MAX4565CAP+ operates at a single +1.8V to +5.5V supply, making it suitable for battery-powered and portable devices.
  • High-Speed Switching: It provides fast switching speeds, which is essential for applications requiring quick signal routing changes.
  • Low On-Resistance: The device features low on-resistance (R<sub>ON), which minimizes signal distortion and ensures high signal integrity.
  • Low Power Consumption: With its low power consumption, the MAX4565CAP+ is optimized for power-sensitive applications, helping to extend battery life.
  • Single Supply Operation: Its ability to function with a single supply voltage simplifies circuit design and reduces component count.

Applications

The versatility of the MAX4565CAP+ makes it suitable for a wide range of applications, including:

  • Audio and Video Signal Routing
  • Communication Systems
  • Data Acquisition Systems
  • Portable Instruments
  • Sample and Hold Circuits

Package and Quality

The MAX4565CAP+ comes in a compact 8-pin SOT23 package, which is ideal for space-constrained applications. Its small footprint allows for efficient use of PCB real estate. Maxim Integrated's commitment to quality ensures that this analog switch meets the highest standards of reliability and performance.

Conclusion

Whether you're designing a sophisticated audio system or a simple data acquisition tool, the MAX4565CAP+ offers the performance and features necessary to achieve your design goals. Its combination of low-voltage operation, high-speed switching, and low power consumption makes it a smart choice for designers looking to optimize their systems for both performance and efficiency.

You May Also Be Interested in

Analog Devices Inc.
300 MHz, 32 × 32 Buffered Analog Crosspoint Switch
Lowest to $164.2106
ECAD model for ADV3201ASWZ
Renesas Electronics America
400MHz, 4 x 1 Video Crosspoint Switch | IC VIDEO CROSSPOINT SWIT 14SOIC
Lowest to $6.3655
ECAD model for HA4314BCB
PLX
Lowest to $120.0000
ECAD model for PEX8724-CA80BC
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
ECAD model for HV2301PJ-G
Maxim Integrated
Lowest to $7.0005
ECAD model for MAX4762ETB
Texas Instruments
10.3125 Gbps Dual Lane 2:1/1:2 Mux/Buffer with Equalization and De-Emphasis
Lowest to $24.5632
ECAD model for DS100MB203SQE
NXP / Nexperia
3.3 V, 2 differential channel, 2 : 1 multiplexer/demultiplexer switch for PCI Express Gen2
Lowest to $1.8684
ECAD model for CBTL02042ABQ
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
ECAD model for ISL54212IRTZ
NXP / Nexperia
Lowest to $0.7182
ECAD model for NX3DV642GU

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention