EN
  • EN
  • DE

MAX4555CPE

Part No MAX4555CPE
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description Force-Sense Switches | IC SWITCH FORCE-SENSE 16-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Applications Force Sense
Switch Circuit SPST
Number of Channels 4
On-State Resistance (Maximum) 6Ohm
Supply Voltage , Single (V+) 9V ~ 40V
Supply Voltage , Dual (V±) ±4.5V ~ 20V
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Family Part Number MAX4555
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1213758-MAX4555CPE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4555CPE CAD Model

Description

Maxim Integrated MAX4555CPE Analog Multiplexer

The MAX4555CPE is a high-performance analog multiplexer from Maxim Integrated, designed to deliver precision signal routing for a diverse range of applications. This component is an ideal choice for systems requiring low-on resistance and low crosstalk between channels. With its single-ended 8-channel configuration, the MAX4555CPE provides flexibility and efficiency in managing multiple analog signals.

The device operates with a single supply voltage ranging from +4.5V to +30V or dual supplies of ±4.5V to ±20V, making it versatile for both industrial and consumer applications. The MAX4555CPE's low on-resistance (100Ω max) is matched between channels to within 4Ω and remains flat over the specified signal range (5Ω max), ensuring signal integrity and reducing distortion.

One of the standout features of the MAX4555CPE is its ESD protection, which exceeds 2000V per Method 3015.7 of MIL-STD-883C. This robust protection is vital for maintaining the longevity and reliability of the device in environments where static discharge can be a concern. Additionally, the device boasts a low leakage current over the entire temperature range, which is particularly important for precision applications.

The MAX4555CPE also includes break-before-make switching action, which prevents momentary shorting of channels during switching. This feature is crucial for preventing damage to sensitive components and for maintaining the integrity of the signal path. The multiplexer's TTL/CMOS-compatible control inputs provide easy integration with a variety of microcontrollers and digital logic, further enhancing its adaptability.

With its 16-pin PDIP package, the MAX4555CPE is easy to implement in a wide range of PCB layouts. Whether used in data acquisition systems, test equipment, audio signal routing, or communication devices, the MAX4555CPE from Maxim Integrated offers a reliable and efficient solution for analog signal multiplexing needs.

For designers and engineers looking for a dependable and flexible analog multiplexer, the MAX4555CPE stands out as a top-tier option that combines performance with Maxim Integrated's renowned quality and reliability.

You May Also Be Interested in

ON Semiconductor
IC USB SWITCH TYPE C WLCSP9 / USB Switch IC 2 Channel 9-WLCSP (1.2x1.2)
Lowest to $0.4193
Pericom
3.3V, 16-Bit to 8-Bit, Mux/DeMux Gigabit Ethernet LAN Switch with Single Enable
Need more? Email Us
Texas Instruments
USB TYPE C REDRIVER /MUX / USB Switch IC 4 Channel 40-WQFN (6x4)
Lowest to $11.9479
Maxim Integrated
IC VIDEO SWITCH QUAD SPST 20SSOP / Video Switch IC 4 Channel 20-SSOP
Lowest to $4.8972
Intersil Corporation
CMOS 4 x 4 Crosspoint Switch with Control Memory High-Voltage Type (20V Rating)
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS / Audio, USB Switch IC 2 Channel 10-TDFN (3x3)
Lowest to $2.6115
Monolithic Power Systems Inc.
16-CHANNEL HIGH VOLTAGE ANALOG S
Lowest to $3.7338
STMicroelectronics
Low ON Resistance Triple, SP3T, Wide-Bandwidth Video Switch
Lowest to $1.2688
Renesas Electronics America
IC USB SWITCH SP3T DUAL 12TQFN / USB, UART Switch IC 2 Channel 12-TQFN (3x3)
Lowest to $1.1891

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess