Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 952292-100-100000342WOF
Series *
Ultra Librarian 3D Model Ultra Librarian 100-100000342WOF CAD Model

Description

The 952292-100-100000342WOF is a microprocessor from an unknown manufacturer. Unfortunately, we do not have any additional information about this product to provide a detailed description.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT 256KB FLASH 100LQFP / ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
Lowest to $16.8798
ECAD model for LPC1763FBD100K
Renesas Electronics America
MPU VR4181A RISC 32-Bit/64-Bit 0.25um 131MHz 3.3V 240-Pin FBGA
Need more? Email Us
ECAD model for UPD30181AYF1-131-GA3-A
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA / PowerPC e300c3 Microprocessor IC series 1 Core, 32-Bit 400MHz 620-HBGA (29x29)
Need more? Email Us
ECAD model for MPC8315CVRAGDA
Altera
IC MPU MOBL PENT 266MHZ 615BGA
Need more? Email Us
ECAD model for KC80524KX266256SL32Q
NXP / Nexperia
I.MX6ULL ROM PERF ENHAN / ARM® Cortex®-A7 Microprocessor IC series 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $17.9479
ECAD model for MCIMX6Y0CVM05AB
NXP / Nexperia
IC MPU MPC82XX 200MHZ 480TBGA / PowerPC G2 Microprocessor IC series 1 Core, 32-Bit 200MHz 480-TBGA (37.5x37.5)
Need more? Email Us
ECAD model for XPC8260CZUIHBC
Freescale Semiconductor - NXP
Addendum to M68000 User Manual
Need more? Email Us
ECAD model for MC68HC000CFN12
Intel
MPU Atom™ Processor N450 64-Bit 45nm 1.66GHz 1.05V 559-Pin Micro-FCBGA
Need more? Email Us
ECAD model for AU80610004653AAS LBMG
NXP / Nexperia
IC MPU MPC8XX 133MHZ 357BGA / MPC8xx Microprocessor IC series 1 Core, 32-Bit 133MHz 357-PBGA (25x25)
Need more? Email Us
ECAD model for KMPC866PZP133A

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention