Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain, Open Drain
Reset Active High/Active Low
Reset Timeout 250 ms Minimum
Voltage - Threshold 4.37V, 4.62V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 714996-LTC1232CN8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1232
Introduction Date March 14, 1996
ECCN EAR99
Country of Origin Malaysia, Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LTC1232CN8#PBF CAD Model

Description

Overview of LTC1232CN8#PBF

The LTC1232CN8#PBF is a robust microprocessor supervisory circuit designed by Linear Technology to provide a comprehensive set of monitoring functions for microprocessor (µP) systems. This high-quality integrated circuit (IC) ensures that your digital systems operate reliably by monitoring power supplies and providing a clean system reset. It comes in an 8-pin PDIP (Plastic Dual In-line Package), suitable for through-hole mounting, and is characterized by its precision and ease of integration into various digital applications.

Key Features

  • Power Supply Monitoring: The LTC1232CN8#PBF constantly monitors the power supply voltage. It automatically resets the microprocessor during power failures, ensuring that the system restarts in a known state once the power is restored.
  • Programmable Reset Timeout: It features an adjustable reset timeout period, giving designers the flexibility to set the reset pulse width to match specific system requirements.
  • Watchdog Timer: A built-in watchdog timer keeps the microprocessor system operating correctly by resetting it in the event of a software lock-up. This timer can also be disabled if not required.
  • Manual Reset Input: This pin allows for an external trigger to initiate a system reset, providing an additional layer of system control.
  • Low Power Consumption: Designed for efficient operation, the LTC1232CN8#PBF consumes minimal power, making it suitable for power-sensitive applications.

Applications

The LTC1232CN8#PBF is versatile and can be used in a variety of applications, including:

  • Computers and Controllers
  • Intelligent Instruments
  • Portable/Battery-Powered Equipment
  • Automotive Systems

Quality and Reliability

Linear Technology is known for its commitment to manufacturing high-quality components. The LTC1232CN8#PBF is no exception and is designed to meet stringent industry standards for reliability and performance. With its robust feature set and Linear Technology's reputation, you can be confident in the LTC1232CN8#PBF's ability to safeguard your microprocessor systems against a variety of common faults.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL 9USMD / Supervisor Push-Pull, Totem Pole 1 Channel 9-DSBGA
Need more? Email Us
ECAD model for LM3709XQBP-308/NOPB
Texas Instruments
IC 2.25V SUPPLY MONITOR 8-SOIC
Lowest to $2.6591
ECAD model for TLC7725IDRG4
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL TSOT23-8
Lowest to $43.8698
ECAD model for LTC2960HTS8-1#TRMPBF
Analog Devices Inc.
IC SUPERVISOR MPU RESET SC70-4
Lowest to $2.4925
ECAD model for ADM6384YKS29D3Z-R7
Analog Devices Inc.
IC MONITOR RESET 4.35V SC-70-3
Lowest to $4.9916
ECAD model for ADM1810-10AKSZ-RL7
Analog Devices Inc.
IC SUPERVISOR MPU 2.63V WD 8DIP
Need more? Email Us
ECAD model for ADM706RANZ
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $1.4233
ECAD model for TPS3840PL30DBVR
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL SOT23-6
Need more? Email Us
ECAD model for ADM6710BARJZ-REEL7
Texas Instruments
IC SUPERVISOR 1 CHANNEL 9USMD / Supervisor Push-Pull, Totem Pole 1 Channel 9-DSBGA
Need more? Email Us
ECAD model for LM3700XCBPX-290

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention