Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Video Switch IC 4 Channel 20-SSOP
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 20-SSOP (0.209", 5.30mm Width)
Case / Package 20-SSOP
Family Name MAX4545
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925406-MAX4545CAP
Ultra Librarian 3D Model Ultra Librarian MAX4545CAP CAD Model

Description

The MAX4545CAP from Maxim Integrated is a precision, dual, high-speed analog switch designed to provide superior performance in a variety of signal routing applications. This component is part of a family of monolithic CMOS analog ICs that offer high performance, low power consumption, and excellent static and dynamic switching characteristics.

Key Features

  • Wide Voltage Range: The MAX4545CAP operates with a single +2V to +12V supply or dual ±2V to ±6V supplies, making it versatile for a variety of applications.
  • Low On-Resistance: It features low on-resistance (100Ω max) which minimizes signal distortion and ensures efficient signal transfer.
  • High-Speed Switching: The switch conducts signals within nanoseconds, providing rapid response for critical applications.
  • Low Power Consumption: With its CMOS technology, the device offers low power dissipation, which is crucial for battery-powered and energy-sensitive systems.
  • ESD Protection: It includes enhanced ESD protection, safeguarding the device from electrostatic discharges and ensuring reliability in harsh environments.

Applications

The MAX4545CAP is suitable for a wide range of applications due to its flexibility and high performance. These include:

  • Audio and video signal routing
  • Communication systems
  • Data acquisition systems
  • Sample-and-hold circuits
  • Test equipment

Package and Quality

Enclosed in a 20-pin SSOP package, the MAX4545CAP is designed to meet space-constrained requirements while providing robust performance. Maxim Integrated is known for its commitment to quality, and this product is no exception. It is manufactured under strict quality control standards and is designed for long-term reliability in a variety of operating conditions.

Conclusion

Whether you're designing a sophisticated audio system, a complex communication interface, or a precision test equipment setup, the MAX4545CAP from Maxim Integrated offers the reliability, performance, and flexibility needed to create an optimal solution. Its combination of low power, high-speed, and broad voltage range makes it a go-to choice for engineers and designers across industries.

You May Also Be Interested in

Diodes Incorporated
IC VIDEO SWITCH HDMI 52TQFN / Video Switch IC 1 Channel 52-TQFN (3.5x9)
Lowest to $2.3725
ECAD model for PI3WVR12612ZLE
Harris Corporation
CROSS POINT SWITCH, 4 CHANNEL, / Video Switch IC 1 Channel 16-QSOP
Need more? Email Us
ECAD model for HA4314BCA
Diodes Incorporated
DDR SWITCH TFBGA-115 TRAY 260PCS / Switch IC Channel
Lowest to $14.6242
ECAD model for PI3SSD1914NKE+D
Fairchild/ON Semiconductor
MCPC-COMPLIANT, USB-PORT, MULTIM
Need more? Email Us
ECAD model for FSA9285AUCX
Diodes Incorporated
IC MUX/DEMUX 2:1 DP/HDMI 60TQFN / HDMI Switch IC 1 Channel 60-TQFN (5x9)
Lowest to $70.0704
ECAD model for PI3WVR31212AZLEX
Diodes Incorporated
PCIESWITCHX1-QFN2525-24T&R3.5K / USB Switch IC 2 Channel 24-X1QFN (2.5x2.5)
Lowest to $4.7520
ECAD model for PI2DBS32212XEBEX
NXP / Nexperia
IC ANLG SWITCH 4PDT 16HXQFN
Lowest to $1.2271
ECAD model for NX3DV2567HR,115
Analog Devices Inc.
IC SW AUDIO/VIDEO 3X2 36-SSOP
Lowest to $5.8013
ECAD model for MAX4548EAX
Maxim Integrated
IC USB SWITCH DP3T 12WLP
Lowest to $18.9175
ECAD model for MAX14531EEWC+T

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.7708 $66.7912
34+ $3.9146 $133.0964
52+ $3.7922 $197.1944
71+ $3.6699 $260.5629
92+ $3.5476 $326.3792
123+ $3.1806 $391.2138
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,530 pieces
MOQ: 14 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention