Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications Video
Switch Circuit SPST
Number of Channels 4
Max On Resistance 20 Ohm
Single Supply Voltage (V+) 2.7 V to 12 V
Dual Supply Voltage(V±) ±2.7 V to 6 V
-3db Bandwidth 300MHz
Features Bi-Directional, T-Switch Configuration
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 20-SSOP
Win Source Part Number 073609-MAX4545CAP-T
Ultra Librarian 3D Model Ultra Librarian MAX4545CAP-T CAD Model

Description

Maxim Integrated MAX4545CAP-T Analog Switch

The MAX4545CAP-T is a high-performance, single-pole/double-throw (SPDT) analog switch from Maxim Integrated, designed to cater to a wide range of applications requiring efficient signal routing. This versatile component is well-suited for systems that necessitate low-distortion and low-noise signal management, making it an ideal choice for audio, video, and other precision signal processing tasks.

Constructed with Maxim's proprietary silicon-gate process, the MAX4545CAP-T boasts a low on-resistance of typically 35 ohms, ensuring minimal signal attenuation when the switch is closed. This low on-resistance is matched with a flatness of just 2.5 ohms across the specified signal range, which guarantees a consistent performance over the entire analog signal spectrum.

One of the standout features of the MAX4545CAP-T is its power-supply flexibility. It operates across a wide voltage range of ±4.5V to ±20V or a single supply of +9V to +36V, accommodating various circuit designs and simplifying power management. This versatility in power supply options allows designers to integrate the switch into both bipolar and unipolar systems seamlessly.

The MAX4545CAP-T is also notable for its ESD protection, safeguarding the device from electrostatic discharges up to ±2000V Human Body Model. This protection level ensures reliability and longevity in harsh environments where ESD events are a concern.

Moreover, the switch features fast switching times, with turn-on and turn-off times typically at 175ns and 145ns, respectively. These rapid transitions contribute to a more efficient and responsive circuit operation, which is crucial for high-speed signal processing applications.

For ease of integration, the MAX4545CAP-T is available in a compact 8-pin µMAX package, which is well-suited for space-constrained applications. Its small footprint does not compromise its performance, making it an excellent choice for portable and miniaturized electronic systems.

In summary, the MAX4545CAP-T from Maxim Integrated is a reliable and versatile analog switch that offers high performance, flexibility, and durability for designers looking to optimize their signal routing in a variety of electronic applications.

You May Also Be Interested in

Broadcom Limited
IC PCI EXPRESS SWITCH 136AQFN
Lowest to $23.7708
ECAD model for PEX8605-AB50NI G
Broadcom Limited
33 -LANE 9 -PORT EXPRESSFABRIC P / Switch IC Channel
Lowest to $285.4367
ECAD model for PEX9733-AA80BC G
Microchip Technology
IC SWITCH 16X16 6.5GBPS 196FCBGA / Backplane, Cable Interconnect Switch IC 12 Channel 196-BGA
Lowest to $869.2538
ECAD model for VSC3312YYP-01
NXP / Nexperia
IC MUX/DEMUX 1CH 10-XQFN
Lowest to $0.5964
ECAD model for CBTL01023GM,115
Diodes Incorporated
IC MUX/DEMUX 2:4 42TQFN
Lowest to $7.0384
ECAD model for PI3DBS12412AZHE
Diodes Incorporated
IC SWITCH USB DUAL 2:1 42TQFN / USB Switch IC 2 Channel 42-TQFN (9x3.5)
Lowest to $18.2799
ECAD model for PI3USB304ZHEX
Fairchild/ON Semiconductor
SINGLE-ENDED MULTIPLEXER
Need more? Email Us
ECAD model for FSA7830BUCX
Diodes Incorporated
MIPI SWITCH U-WLB2424-36 / Telecommunications Switch IC 10 Channel 36-WLCSP (2.44x2.44)
Lowest to $2.3115
ECAD model for PI3WVR648GEAEX
Maxim Integrated
IC MULTIPLEXER 8X1 24TSSOP
Lowest to $10.6217
ECAD model for MAX7357EUG+

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7400 $52.0600
45+ $2.2482 $101.1690
69+ $2.1780 $150.2820
95+ $2.1077 $200.2315
123+ $2.0375 $250.6125
165+ $1.8267 $301.4055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 732 pieces
MOQ: 19 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention