Products specifications Report Issue?

Category Filters>Power Line Filter Modules
Mfr SolaHD
Series STFE
Package Bulk
Filter Type Single Phase
Configuration Single Stage
Current 20 A
Frequency - Operating 47Hz, 63Hz
Applications General Purpose
Approval Agency CE, cURus
Temperature Range - Operating -40°C ~ 50°C
Mounting Type DIN Rail
Termination Style Terminal Block
Base Product Number STFE200
Other Names 2106-STFE200-10N,STFE20010N,783472029136
Standard Package 1
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.30.8000
Win Source Part Number 1275919-STFE200-10N
Ultra Librarian 3D Model Ultra Librarian STFE200-10N CAD Model

Description

The SolaHD STFE200-10N is a single-phase power line filter module that has a current rating of 20A.

  • Manufacturer: SolaHD
  • Product Name: STFE200-10N
  • Filter Type: Single-phase power line filter module
  • Current Rating: 20A
  • Configuration: Single-stage
  • Package/Case: Terminal block
  • Operating Frequency: 47Hz to 63Hz
  • Common Use: It is commonly used in electronic devices that require power line filter modules.

You May Also Be Interested in

Supertex, Inc
High-Voltage EL Lamp Driver
Need more? Email Us
ECAD model for HV803
TE Connectivity
LINE FILTER 50A CHASSIS MOUNT
Need more? Email Us
ECAD model for FN3100-50-34
TDK-Lambda Americas Inc.
LINE FILTER 250VAC/VDC 3A DIN
Need more? Email Us
ECAD model for RSMN-2003LD
TE Connectivity
LINE FILTER 180A CHASSIS MOUNT
Need more? Email Us
ECAD model for FN258P-180-07
TE Connectivity
LINE FILTER 25A CHASSIS MOUNT
Need more? Email Us
ECAD model for FN354-25-47
TE Connectivity
LINE FILTER 250VAC 6A TH
Lowest to $24.9672
ECAD model for FN406-6-02
TDK-Lambda Americas Inc.
LINE FILTER 250VAC/VDC 16A CHASS
Need more? Email Us
ECAD model for RSAN-2016
Cosel USA, Inc.
LINE FILTER 250VAC/VDC 10A CHASS
Need more? Email Us
ECAD model for EAC-10-472
TE Connectivity
LINE FILTER 250VAC 15A CHASS MNT
Need more? Email Us
ECAD model for 6609047-3

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention