Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74LS
Function Set(Preset) and Reset
Type JK Type
Output Type Complementary
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 33 MHz
Max Propagation Delay @ V, Max CL 40ns @ 5V, 15pF
Trigger Type Positive Edge
Current - Output High, Low 400µA, 8mA
Voltage - Supply 4.75V ~ 5.25V
Current - Quiescent (Iq) 8 mA
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Supplier Device Package 16-SOIC
Package / Case 16-SOIC (0.154", 3.90mm Width)
Base Product Number 74LS109
Other Names 2156-SN74LS109AD,SN74LS109ADE4,TEXTISSN74LS109AD,SN74LS109AD,SN74LS109ADG4,SN74LS109ADE4,296-33953-5,SN74LS109ADG4
Standard Package 40
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258460-SN74LS109AD
Ultra Librarian 3D Model Ultra Librarian SN74LS109AD CAD Model

Description

The SN74LS109AD from Texas Instruments is a high-performance, dual J-K positive-edge-triggered flip-flop integrated circuit. This device is part of the 74LS logic family, which is well-known for its low power consumption and high speed. The SN74LS109AD is designed to be used in a wide range of applications, including control circuits, register design, and memory storage elements.

Key Features:

  • Logic Type: J-K Flip-Flop
  • Flip-Flop Type: Positive-Edge Triggered
  • Output Type: Differential
  • Supply Voltage: 5V
  • Operating Temperature: 0°C to +70°C
  • Package / Case: SOIC-16
  • Propagation Delay Time: Typically 15 ns at 5V, 25°C
  • Frequency: Typically 30 MHz
  • Mounting Type: Surface Mount

Product Description:

The SN74LS109AD features two J-K flip-flops with individual J, K, clock (CLK), and reset (CLR) inputs, and complementary outputs (Q and Q̅). The flip-flops are triggered by a high-to-low transition on the CLK input while the CLR input is low. The J and K inputs control the state changes of the flip-flops as per the J-K logic, allowing for toggle, set, reset, and hold operations.

These flip-flops are designed with Texas Instruments' advanced low-power Schottky technology, which ensures reduced power consumption without sacrificing speed. The SN74LS109AD is characterized for operation from 0°C to +70°C, which makes it suitable for commercial-grade applications.

With its small footprint and surface-mount SOIC-16 package, the SN74LS109AD is ideal for use in space-constrained environments while offering robust performance for digital logic systems. Its fast propagation delay and high-frequency operation make it an excellent choice for high-speed data processing and computing applications.

Whether you're designing a new system or upgrading an existing one, the SN74LS109AD provides reliable, high-speed flip-flop functionality that can meet the demands of a variety of digital applications.

You May Also Be Interested in

Texas Instruments
DUAL J-K NEGATIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16SOIC
Lowest to $2.1188
ECAD model for SN74ALS112ADR
Texas Instruments
16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH 3-STATE OUTPUTS
Lowest to $14.8855
ECAD model for SN74AUC16374DGVR
ON Semiconductor
Differential Data and Clock D Flip-Flop | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $3.4228
ECAD model for MC100EL52D
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
ECAD model for SN74ABT534ADBR
ON Semiconductor
IC SHIFT REGISTER 8BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.3239
ECAD model for NLV74HC595ADTR2G
ON Semiconductor
Octal 3-State Noninverting D Flip-Flop with LSTTL-Compatible Inputs
Lowest to $6.8069
ECAD model for MC74HCT574ANG
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver with Internal Termination Data and Clock D Flip-Flop | IC FF D-TYPE SNGL 1BIT 8TSSOP
Need more? Email Us
ECAD model for MC100EP52DTR2
Nexperia USA Inc.
IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $1.3304
ECAD model for 74LV74PW-Q100J
ON Semiconductor
8-Bit Register with Readback | IC FF D-TYPE SNGL 8BIT 20DIP
Need more? Email Us
ECAD model for 74F794PC

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0889 $62.6670
70+ $1.7139 $119.9730
105+ $1.6604 $174.3420
140+ $1.6069 $224.9660
185+ $1.5533 $287.3605
245+ $1.3926 $341.1870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 800 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention