EN
  • EN
  • DE
  • IT

MAX4534CUD+

Part No MAX4534CUD+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 4X1 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Switch Circuit SP4T
Number of Circuits 1
Max On Resistance 400 Ohm
Channel-to-Channel Matching (ΔRon) 2 Ohm
Single Supply Voltage (V+) 9 V to 36 V
Dual Supply Voltage(V±) ±4.5 V to 20 V
Max Switch Time (Ton,Toff) 275ns, 200ns
Charge Injection 1pC
Channel Capacitance(CS off, CD off) 5pF, 6.5pF
Max Leakage Current (IS off) 500pA
Crosstalk -53dB @ 1MHz
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 14-TSSOP
Win Source Part Number 073606-MAX4534CUD+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4534CUD+ CAD Model

Description

Maxim Integrated MAX4534CUD+ Product Overview

The MAX4534CUD+ from Maxim Integrated is a high-performance, low-voltage, CMOS analog multiplexer that stands out in the market for its precision and durability. This versatile device is designed to operate in a wide range of applications, from data acquisition systems to communication devices, offering engineers a reliable solution for their analog signal routing needs.

Key Features

  • Multiple Configuration Options: The MAX4534CUD+ provides a single 4:1 multiplexer, allowing users to select one of four inputs to be routed to a single output. This makes it an excellent choice for applications where space is limited and multiple signal lines need to be managed efficiently.
  • Low On-Resistance: With its low on-resistance of 100 ohms max, the device ensures minimal signal distortion and power loss, which is crucial for maintaining signal integrity in precision applications.
  • Low-Voltage Operation: This multiplexer operates from a single +2V to +12V supply or from dual ±2V to ±6V supplies, providing flexibility for different system requirements and ensuring compatibility with a variety of digital logic levels.
  • Low Power Consumption: The MAX4534CUD+ is designed for power-sensitive applications, with its low power consumption making it ideal for battery-operated and portable devices.
  • High-Speed Switching: Fast switching times of tON = 250ns max and tOFF = 200ns max allow the device to handle high-frequency signals, making it suitable for multiplexing audio or video signals, as well as other high-speed data streams.
  • ESD Protection: This device features enhanced electrostatic discharge (ESD) protection, safeguarding the multiplexer against the damaging effects of static electricity.

Applications

The MAX4534CUD+ is adept at serving a multitude of applications, including but not limited to:

  • Audio/Video Signal Routing
  • Data Acquisition Systems
  • Communication Systems
  • Test Equipment
  • Medical Equipment
  • Battery-Powered Applications

With its robust feature set and Maxim Integrated's reputation for quality, the MAX4534CUD+ is a top choice for designers and engineers looking for a reliable and versatile analog multiplexer.

You May Also Be Interested in

Union Semiconductor
IC SWITCH SPDT X 2 3OHM 10CSP
Lowest to $0.3661
Texas Instruments
IC SWITCH SPDT X 1 15OHM SC70-6
Lowest to $0.0523
Analog Devices Inc.
IC SWITCH DUAL SPDT 16LFCSP / 2 Circuit IC Switch 2:1 1.1Ohm 16-LFCSP-VQ (4x4)
Lowest to $6.1856
ON Semiconductor
SINGLE-ENDED MUX, 8 CHANNEL / Circuit IC Switch
Lowest to $1.0543
ON Semiconductor
IC MUX 8:1 400OHM 16TSSOP
Lowest to $11.3734
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Analog Devices Inc.
IC MULTIPLEXER DUAL 4X1 16CDIP / Circuit IC Switch 16-CERDIP
Lowest to $16.1752
ON Semiconductor
DIFFERENTIAL MUX, 4 CHANNEL / Circuit IC Switch
Lowest to $1.4747
ON Semiconductor
ANALOG SWITCH / Circuit IC Switch
Lowest to $0.3913

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8127 $50.6286
44+ $2.3079 $101.5476
68+ $2.2358 $152.0344
93+ $2.1637 $201.2241
120+ $2.0915 $250.9800
160+ $1.8752 $300.0320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess