EN
  • EN
  • DE
  • IT

DG452EQ-T1-E3

Part No DG452EQ-T1-E3
Manufacturer Vishay
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Vishay
Packaging Reel - TR
Status Active
Switch Circuit SPST - NO
Number of Circuits 4
Max On Resistance 5.3 Ohm
Channel-to-Channel Matching (ΔRon) 120 mOhm
Single Supply Voltage (V+) 12V
Dual Supply Voltage(V±) ±5 V to 15 V
Max Switch Time (Ton,Toff) 118ns, 97ns
Charge Injection 22pC
Channel Capacitance(CS off, CD off) 31pf, 34pF
Max Leakage Current (IS off) 500pA
Crosstalk -85dB @ 1MHz
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 1033339-DG452EQ-T1-E3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DG452EQ-T1-E3 CAD Model

Description

The Vishay DG452EQ-T1-E3 is a four-channel SPST-NO integrated circuit switch that has a charge injection of 22pC and crosstalk of -85dB @ 1MHz.

  • Charge Injection: 22pC
  • Crosstalk: -85dB @ 1MHz
  • Channel-to-Channel Matching (ΔRon): 120 mOhm
  • On Resistance (Max): 5.3 Ohm
  • Package / Case: 16-TSSOP
  • Single Supply Voltage (V+): 12V
  • Dual Supply Voltage (V±): ±5 V to 15 V
  • Switch Time (Ton, Toff): 118ns, 97ns
  • Channel Capacitance (CS off, CD off): 31pf, 34pF
  • Leakage Current (IS off) (Max): 500pA
  • Product Status: Active
  • Operating Temperature: -40°C to 125°C (TA)
  • Supply and Demand Status: Balanced

You May Also Be Interested in

ON Semiconductor
DIFFERENTIAL MUX, 4 CHANNEL / Circuit IC Switch
Lowest to $1.5873
ON Semiconductor
IC MUX 8:1 400OHM 16TSSOP
Lowest to $11.3734
ON Semiconductor
LOG CMOS ANALOG SWITCH / Circuit IC Switch
Lowest to $1.3583
Analog Devices Inc.
IC SWITCH DUAL SPDT 16TSSOP / 2 Circuit IC Switch 2:1 1.1Ohm 16-TSSOP
Lowest to $7.1849
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Union Semiconductor
IC SWITCH SPDT X 2 3OHM 10CSP
Lowest to $0.3661
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
ON Semiconductor
ANALOG SWITCH / Circuit IC Switch
Lowest to $0.3913
ON Semiconductor
DIFFERENTIAL MUX, 4 CHANNEL / Circuit IC Switch
Lowest to $1.4747

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6391 $50.1429
47+ $2.1655 $101.7785
72+ $2.0978 $151.0416
99+ $2.0301 $200.9799
128+ $1.9625 $251.2000
171+ $1.7594 $300.8574
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,750 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess