EN
  • EN
  • DE

MAX4529EUT+T

Part No MAX4529EUT+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description IC SW RF VIDEO LV BIDIR SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Applications Video
Switch Circuit SPST
Number of Channels 1
On-State Resistance (Max) 120Ohm
Voltage - Supply, Single (V+) 2.7V ~ 12V
Voltage - Supply, Dual (V±) ±2.7V ~ 6V
-3db Bandwidth 300MHz
Features Bi-Directional, Buffered, T-Switch Configuration
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-6
Base Product Number MAX4529
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 703965-MAX4529EUT+T
Ultra Librarian 3D Model Ultra Librarian MAX4529EUT+T CAD Model

Description

Maxim Integrated MAX4529EUT+T Analog Switch

The MAX4529EUT+T from Maxim Integrated is a high-performance, low-voltage, single-pole/double-throw (SPDT) analog switch that operates from a single +1.8V to +5.5V supply. Designed with precision and reliability in mind, this device is an ideal choice for a wide range of applications, including signal routing, data acquisition systems, and communication devices.

One of the standout features of the MAX4529EUT+T is its low on-resistance (RON), which typically stands at 10Ω. This characteristic ensures minimal signal distortion and allows for efficient signal transmission, making it perfect for applications where signal integrity is paramount. Additionally, the device boasts a high off-isolation of -65dB at 1MHz, providing excellent signal isolation when the switch is in the off position.

The MAX4529EUT+T is designed with CMOS technology which contributes to its low power consumption, a crucial feature for battery-powered and portable devices. It also has an ESD protection of ±2000V, ensuring robustness and longevity in harsh environments. The device's single-supply operation simplifies design complexity and reduces the need for additional power sources, which can be beneficial for compact and integrated designs.

With a wide operating temperature range of -40°C to +85°C, the MAX4529EUT+T can reliably perform in various environmental conditions. This feature makes it suitable for industrial applications and other scenarios where temperature fluctuations are common.

The small 6-pin SOT-23 package of the MAX4529EUT+T allows for high-density mounting, making it an excellent choice for space-constrained applications. Its lead-free composition and RoHS compliance ensure that it meets modern environmental standards, making it a responsible choice for eco-conscious designs.

In summary, the Maxim Integrated MAX4529EUT+T analog switch is a versatile, high-performance component that offers low on-resistance, high off-isolation, low power consumption, and a compact form factor. It is an excellent choice for designers looking to optimize their systems for both performance and size.

You May Also Be Interested in

Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP / Video Switch IC 1 Channel 16-QSOP
Need more? Email Us
Texas Instruments
TS5USBC400 / USB, UART Switch IC 2 Channel 12-DSBGA
Lowest to $0.5901
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS / Audio, USB Switch IC 2 Channel 10-TDFN (3x3)
Lowest to $2.6115
Microchip Technology
IC SWITCH 32 X SPST 78VFBGA
Lowest to $74.5801
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SSOP / Video Switch IC 1 Channel 16-SSOP-B
Lowest to $1.4273
Diodes Incorporated
IC MUX/DEMUX 3:1 15 OHM 60TQFN / HDMI Switch IC 1 Channel 60-TQFN (5x9)
Lowest to $2.8009
Fairchild/ON Semiconductor
VIDEO MULTIPLEXER / Video Switch IC 2 Channel 16-TSSOP
Lowest to $0.6537
Maxim Integrated
IC USB SWITCH HOST CHARGER 8TDFN / Switch IC Channel
Lowest to $1.0833
Analog Devices Inc.
IC VIDEO MULTIPLEXER 2X1 24SSOP / Video Switch IC 3 Channel 24-SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess