EN
  • EN
  • DE

DSC6083CI2A-002K000

Part No DSC6083CI2A-002K000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 2.0000KHZ CMOS SMD / 2 kHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC60XX
Package Tube
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 2 kHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 1.3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Standard Package 110
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343824-DSC6083CI2A-002K000
Ultra Librarian 3D Model Ultra Librarian DSC6083CI2A-002K000 CAD Model

Description

The DSC6083CI2A-002K000 from Microchip Technology is a state-of-the-art MEMS (Micro-Electromechanical Systems) oscillator designed to provide exceptional timing precision and stability in a variety of electronic applications. This compact and energy-efficient component is an excellent choice for designers looking to enhance the performance of their products with a reliable and accurate clocking solution.

Key Features

  • Frequency Range: The oscillator operates at a fixed nominal frequency of 2.000 MHz, suitable for a broad range of applications requiring a precise clock signal.
  • Supply Voltage: It is designed to work with a supply voltage of 1.8V, making it compatible with low-voltage electronics and helping to reduce overall power consumption.
  • Output Type: The device provides a CMOS (Complementary Metal-Oxide-Semiconductor) output, ensuring compatibility with most digital circuits and providing a clean and stable square wave output.
  • Package: Encased in a compact 4-SMD (Surface Mount Device) package, the DSC6083CI2A-002K000 is designed for easy integration into space-constrained designs without sacrificing performance.
  • Temperature Stability: It boasts excellent temperature stability, ensuring consistent performance across a wide temperature range, making it suitable for applications that may experience variable environmental conditions.
  • Low Power Consumption: With its low power consumption, this oscillator is an ideal choice for battery-powered devices, helping to extend battery life and reduce the need for frequent charging or battery replacements.

Applications

The DSC6083CI2A-002K000 is versatile and can be used in various applications, including but not limited to:

  • Portable and wearable technology
  • Wireless communication systems
  • Internet of Things (IoT) devices
  • Industrial control systems
  • Medical monitoring equipment

Overall, the Microchip Technology DSC6083CI2A-002K000 MEMS oscillator is a reliable and precise timing solution that offers the performance required for modern electronic devices. Its small footprint, low power consumption, and robust environmental performance make it an excellent choice for designers and engineers looking to improve the efficiency and reliability of their systems.

You May Also Be Interested in

Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 20.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Crystek Corporation
XTAL OSC TCXO 10.0000MHZ HCMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Crystek Corporation
XTAL OSC XO 77.7600MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess