EN
  • EN
  • DE
  • IT

MAX4522EUE+

Part No MAX4522EUE+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SPST - NO
Number of Circuits 4
On-State Resistance (Maximum) 100 Ohm
Channel-to-Channel Matching (ΔRon) 1 Ohm
Operating Supply Voltage 2 V ~ 12 V
Dual Voltage Supply ±2 V ~ 6 V
Switch Time (Ton, Toff) (Maximum) 80ns, 30ns
Charge Injection 1pC
Channel Capacitance (CS(off), CD(off)) 2pF, 2pF
Current - Leakage (IS(off)) (Maximum) 1nA
Crosstalk -90dB @ 100kHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 703951-MAX4522EUE+
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4522
Introduction Date January 01, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX4522EUE+ CAD Model

Description

Product Overview: MAX4522EUE+ from Maxim Integrated

The MAX4522EUE+ is a high-performance, precision analog switch from Maxim Integrated, designed to facilitate seamless signal routing in a variety of electronic applications. This versatile component is an ideal selection for systems requiring low distortion and high linearity, such as audio and video switching, data acquisition systems, and communication devices.

Key Features

  • Low On-Resistance: The MAX4522EUE+ boasts a low on-resistance (typically 100 ohms), ensuring minimal signal attenuation and power loss when the switch is closed.
  • Single-Supply Operation: Operating efficiently with a single supply voltage ranging from +2V to +12V, or a dual supply from ±2V to ±6V, this switch is versatile and can easily be integrated into various circuit designs.
  • Low Power Consumption: With its low power requirements, this analog switch helps to conserve energy in battery-powered devices, making it suitable for portable applications.
  • High Off-Isolation: The MAX4522EUE+ provides excellent signal isolation when in the off state, which is critical for reducing crosstalk in multiplexing operations and maintaining signal integrity.
  • ESD Protection: The device includes enhanced electrostatic discharge (ESD) protection, safeguarding the component against the damaging effects of static electricity.
  • TTL/CMOS-Compatible: The control input is compatible with both TTL and CMOS logic levels, ensuring easy interfacing with a wide range of digital circuits.

Applications

The MAX4522EUE+ is well-suited for a diverse array of applications where high-quality signal switching is required. It is commonly used in:

  • Audio and Video Equipment
  • Test and Measurement Systems
  • Data Acquisition Systems
  • Communication Devices
  • Sample and Hold Circuits

Package and Availability

The MAX4522EUE+ is offered in a 16-pin TSSOP package, providing a compact form factor that is beneficial for space-constrained applications. Its robust design ensures reliable operation in various environmental conditions, making it a trusted choice for both commercial and industrial applications. Maxim Integrated's commitment to quality and performance is evident in the MAX4522EUE+, making it a top contender for designers looking for a dependable analog switch solution.

You May Also Be Interested in

Renesas Electronics America
IC SW SPST-NCX4 85OHM 16TSSOP
Lowest to $3.8983
Analog Devices Inc.
IC MUX/DEMUX QUAD 2X1 24LFCSP
Need more? Email Us
Intersil
IC SW SPST-NO/NCX2 45OHM 16SOIC
Lowest to $43.4853
Maxim Integrated
IC INTEGRATED CIRCUIT / Circuit IC Switch
Need more? Email Us
Intersil
IC SW SPST-NOX4 175OHM 16CERDIP
Lowest to $22.5225
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 16SOIC
Need more? Email Us
Intersil
IC SWITCH SPST SC70-5 / Circuit IC Switch
Lowest to $1.4645
Renesas Electronics America
IC SWITCH SPST-NCX4 175OHM 16DIP
Lowest to $2.5826
Maxim Integrated
DUAL SPST ANALOG SWITCHE / Circuit IC Switch
Lowest to $1.8918

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8712 $55.0984
16+ $6.4584 $103.3344
24+ $6.2566 $150.1584
34+ $6.0547 $205.8598
43+ $5.8529 $251.6747
58+ $5.2475 $304.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess