EN
  • EN
  • DE

IBM 5265 - MEMORY RISER CARD

Part No IBM 5265 - MEMORY RISER CARD
Manufacturer IBM
Catalog Expansion Cards
Description MEMORY RISER CARD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Expansion Cards
Win Source Part Number 1416450-IBM 5265 - MEMORY RISER CARD
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 5265 - MEMORY RISER CARD CAD Model

Description

The IBM 5265 memory riser card is an essential component designed to expand the memory capacity of IBM servers. This hardware piece allows for additional memory modules to be vertically installed, effectively doubling or even tripling the available RAM slots without requiring more horizontal space on the motherboard. This is particularly beneficial in dense server environments where physical space and optimal airflow are critical considerations. The use of a memory riser card like the IBM 5265 facilitates significant system performance improvements by enabling servers to accommodate more memory, which is pivotal for memory-intensive applications such as large databases, in-memory computing, and virtualization infrastructures. Furthermore, the design supports high-speed memory modules, ensuring that added memory does not become a bottleneck for system performance. Adding memory through riser cards is a cost-effective method to enhance server capabilities, providing a way to scale resources in line with growing data requirements and application demands. It exemplifies IBM's approach to modular, scalable server construction, offering an ingenious solution to the challenge of increasing memory capacity within limited physical spaces.

You May Also Be Interested in

Lenovo
Emulex 4 GB SFF Fibre Channel Expansion
Need more? Email Us
IBM
DASD CONCURRENT MAINT CAGE
Need more? Email Us
IBM
Memory Riser Card
Need more? Email Us
IBM
DEVICE BACKPLANE (9406-5075)
Need more? Email Us
IBM
4-DISK SLOT EXP - PCI-X MIRROR
Need more? Email Us
NetApp
NetApp NVRAM6 512MB PCI-E Controller Card
Need more? Email Us
IBM
PCI-X I/O DRAWER
Need more? Email Us
IBM
GX DUALPORT 12X CHANNEL ATTACH
Need more? Email Us
Lenovo
Qlogic ISCI exp. card
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess