EN
  • EN
  • DE

E8110-032-01

Part No E8110-032-01
Manufacturer Pulse
Catalog USB, DVI, HDMI Connectors —USB, DVI, HDMI Connector Assemblies
Description CONN RCPT USB3.0 MICRO B SMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Connector Type USB - micro B
Number of Contacts 10
Gender Receptacle
Specifications USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0))
Mounting Type Surface Mount
Mounting Feature Vertical
Termination Solder
Features Pick and Place, Solder Retention
Operating Temperature -20°C ~ 80°C
Number of Ports 1
Current Rating (Amps) 1.8A
Mating Cycles 10000
Shielding Shielded
Ultra Librarian 3D Model Ultra Librarian E8110-032-01 CAD Model

Description

NULL

You May Also Be Interested in

3M
CONN RCPT IEEE 1394 FIREWIRE VER
Need more? Email Us
3M
CONN RCPT IEEE 1394 FIREWIRE R/A
Need more? Email Us
TE Connectivity
CONN RCP 1.1A DISPLAYPORT SMD RA
Need more? Email Us
JAE Electronics
CONN RCP 1.1A DISPLAYPORT SMD RA
Need more? Email Us
Pulse
CONN RCPT USB3.0 TYPEB 9POS R/A
Need more? Email Us
Amphenol Commercial Products
CONN RCPT TYPEC 24POS PCB R/A
Lowest to $15.2341
Pulse
CONN RCPT TYPEB 4POS R/A
Need more? Email Us
Amphenol
USB3.0, MICRO B, RECEPTACLE,RIGH
Need more? Email Us
Pulse
CONN RCP USB3.1 TYPEC 24P SMD RA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess