EN
  • EN
  • DE
  • IT

MAX4515CUK+T

Part No MAX4515CUK+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPST SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Switch Circuit SPST - NC
Number of Circuits 1
Max On Resistance 20 Ohm
Single Supply Voltage (V+) 2 V to 12 V
Max Switch Time (Ton,Toff) 150ns, 100ns
Charge Injection 2pC
Channel Capacitance(CS off, CD off) 14pF, 14pF
Max Leakage Current (IS off) 1nA
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package SOT-23-5
Win Source Part Number 021734-MAX4515CUK+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4515CUK+T CAD Model

Description

Maxim Integrated MAX4515CUK+T Analog Switch

The MAX4515CUK+T from Maxim Integrated is a high-performance, single-pole/single-throw (SPST) analog switch that offers an ideal blend of low on-resistance and high off-isolation for precision analog signal switching. This compact device is housed in a space-saving 5-pin SOT-23 package, making it a perfect choice for applications where board space is at a premium.

With its single-channel configuration, the MAX4515CUK+T is designed to operate with a single supply voltage ranging from +2V to +12V, or with dual supplies of ±2V to ±6V, providing designers with flexibility in various circuit designs. The low power consumption of this switch makes it suitable for battery-powered devices and portable applications.

The MAX4515CUK+T features fast switching speeds, with a turn-on time of typically 150ns and a turn-off time of 100ns, ensuring swift response in critical applications. Additionally, the device boasts a low charge injection of just 10pC (max) and a low on-resistance of 100Ω (max), which helps to preserve signal integrity and reduce power loss.

Its high off-isolation of -83dB at 1MHz minimizes crosstalk between channels, making the MAX4515CUK+T an excellent choice for multiplexing and signal routing in audio, video, and data acquisition systems. The device also features TTL/CMOS-compatible control inputs, which simplifies the interface with digital logic and microcontrollers.

Furthermore, the MAX4515CUK+T is designed with ESD protection, ensuring that it can withstand electrostatic discharges without performance degradation, thus enhancing the reliability of the end product. The extended temperature range from -40°C to +85°C allows the device to operate reliably in a wide range of environmental conditions.

Whether you are designing communication equipment, test instruments, or consumer electronics, the Maxim Integrated MAX4515CUK+T analog switch offers a high-quality, reliable solution for your analog signal switching needs.

Key Features:

  • Single-Channel SPST Configuration
  • Low On-Resistance: 100Ω (max)
  • Low Charge Injection: 10pC (max)
  • Fast Switching Times: 150ns On, 100ns Off
  • High Off-Isolation: -83dB at 1MHz
  • TTL/CMOS-Compatible Control Inputs
  • ESD Protection
  • Extended Temperature Range: -40°C to +85°C
  • Compact 5-Pin SOT-23 Package

You May Also Be Interested in

ON Semiconductor
SINGLE-ENDED MUX, 8 CHANNEL / Circuit IC Switch
Need more? Email Us
STMicroelectronics
IC SWITCH DUAL SPDT 16QFN / 2 Circuit IC Switch 2:1 500mOhm 16-QFN (3x3)
Need more? Email Us
Union Semiconductor
IC SWITCH SPDT X 2 3.5OHM 10QFN
Lowest to $0.2343
ON Semiconductor
IC MUX 8:1 400OHM 16TSSOP
Lowest to $11.3734
ON Semiconductor
DIFFERENTIAL MUX, 4 CHANNEL / Circuit IC Switch
Lowest to $1.5873
Analog Devices Inc.
IC SWITCH QUAD SPST 16CDIP / Circuit IC Switch 16-CERDIP
Lowest to $27.5223
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.6240
ON Semiconductor
SINGLE-ENDED MUX, 2 CHANNEL / Circuit IC Switch
Lowest to $1.7955
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.1234 $56.3574
27+ $4.2039 $113.5053
42+ $4.0725 $171.0450
57+ $3.9412 $224.6484
74+ $3.8098 $281.9252
99+ $3.4157 $338.1543
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,490 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess