EN
  • EN
  • DE

MAX4506ESA+

Part No MAX4506ESA+
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description IC SIGNAL LINE PROTECTOR 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Overvoltage Protection
Applications Control Systems
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 703926-MAX4506ESA+
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4506
Introduction Date August 01, 1999
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX4506ESA+ CAD Model

Description

The MAX4506ESA+ is a high-performance, low-voltage, single-pole/double-throw (SPDT) analog switch from Maxim Integrated. This component is designed to deliver precision and reliability in a variety of applications, ranging from signal routing and multiplexing to communication systems and data acquisition units. The MAX4506ESA+ is well-suited for portable battery-powered devices due to its low power consumption and wide single-supply voltage range.

Key Features

  • Low Voltage Operation: The device operates with a single supply voltage ranging from +2.7V to +12V, making it versatile for various circuit designs.
  • Low On-Resistance: The MAX4506ESA+ features a low on-resistance of 100Ω max, which is matched between channels to within 5Ω max and remains flat over the specified signal range, ensuring minimal signal distortion.
  • High Off-Isolation: With excellent off-isolation of -75dB at 1MHz, this switch minimizes crosstalk between channels, enhancing the performance of multiplexed signals.
  • Low Power Consumption: The device boasts a low power consumption with an ultra-low quiescent current of 1µA max, which is ideal for extending battery life in portable applications.
  • Fast Switching Times: The MAX4506ESA+ provides fast switching times (t<sub>ON = 150ns max, t<sub>OFF = 100ns max), allowing for efficient signal management and reduced latency.
  • ESD Protection: Enhanced electrostatic discharge (ESD) protection is integrated into the device, with ±2000V Human Body Model protection.

Applications

The MAX4506ESA+ is ideal for a range of applications that require high-performance analog switching. These include:

  • Battery-Powered Systems
  • Sample-and-Hold Circuits
  • Audio and Video Signal Routing
  • Communication Systems
  • Test Equipment

Package and Quality

The MAX4506ESA+ is offered in a compact 8-pin NSOIC package, providing a space-saving solution for densely packed PCBs. Maxim Integrated ensures high-quality standards, and the MAX4506ESA+ is no exception, meeting rigorous performance criteria for industrial-grade components.

You May Also Be Interested in

Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.4867

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.4359 $55.3077
7+ $15.1269 $105.8883
11+ $14.6542 $161.1962
15+ $14.1815 $212.7225
19+ $13.7088 $260.4672
25+ $12.2906 $307.2650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,520 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess