Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Type Overvoltage Protection
Applications Control Systems
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 703924-MAX4505EUK
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4505EUK CAD Model

Description

The MAX4505EUK from Maxim Integrated is a precision, single-pole/single-throw (SPST), normally open (NO) CMOS analog switch designed to deliver high performance in a compact package. This switch operates from a single +2V to +12V supply or from dual ±2V to ±6V supplies, making it highly versatile for a range of applications.

Key Features:

  • Low Voltage Operation: The MAX4505EUK is capable of operating with a single supply voltage as low as +2V, making it suitable for portable and battery-powered devices.
  • Low On-Resistance: Featuring a low on-resistance of 100Ω (max) at +5V, this switch ensures minimal signal distortion and power loss.
  • High Precision: It boasts a low charge injection of 10pC (max) and low power consumption, with only 1μW of power required when not switching, thus preserving battery life in portable applications.
  • ESD Protection: The switch comes with enhanced electrostatic discharge (ESD) protection, capable of withstanding ESD up to ±2000V, ensuring robust performance and longevity.
  • Compact SOT23 Packaging: The MAX4505EUK is available in a tiny 5-pin SOT23 package, making it an excellent choice for space-constrained applications.

Applications:

The MAX4505EUK analog switch is ideal for a variety of applications, including:

  • Battery-Powered Systems
  • Sample and Hold Circuits
  • Communication Systems
  • Audio and Video Signal Routing
  • Portable Test Instruments
  • Low-Voltage Data-Acquisition Systems

With its wide voltage range, low power consumption, and compact footprint, the MAX4505EUK from Maxim Integrated is a reliable and efficient solution for designers looking to integrate a high-quality analog switch into their systems. Whether it's for audio, video, or data signal routing, this component promises to deliver precision and performance in a tiny package.

You May Also Be Interested in

Texas Instruments
IC DIG MICROMIRROR DEV 355LCCC / Digital Micromirror Device (DMD) 355-LCCC (42.16x42.16)
Lowest to $11,952.2388
ECAD model for DLP9500UVFLN
Freescale Semiconductor - NXP
PQ38K 8544
Need more? Email Us
ECAD model for SC8544CPXAQGA
Maxim Integrated
IC AUTHENTICATION CHIP 10TDFN
Lowest to $15.2727
ECAD model for DS28C40G/V+U
Gennum
IC ERROR DETECT HANDLING 44PQFP
Need more? Email Us
ECAD model for GS9001-CQM
Toshiba Semiconductor and Storage
IC BRIDGE 64VFBGA / Bridge 64-VFBGA (6x6)
Need more? Email Us
ECAD model for TC9593XBG(EL)
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC / Authentication Chip 8-SOIC
Lowest to $1.7929
ECAD model for ATAES132A-SHER-B
Harris Corporation
N7000050FBBAAA
Need more? Email Us
ECAD model for N7000050FBBAAA
NXP / Nexperia
ZIGBEE 3.0, ZIGBEE PRO, THREAD A
Lowest to $9.7792
ECAD model for JN5179/001
Renesas Electronics America
IC CLOCK GENERATOR 48TQFP / Clock Generator 48-PTQFP (7x7)
Lowest to $90.2905
ECAD model for 8430S10BYI-03LF

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.5366 $52.6830
12+ $8.6454 $103.7448
18+ $8.3753 $150.7554
25+ $8.1051 $202.6275
32+ $7.8349 $250.7168
43+ $7.0244 $302.0492
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,761 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention