EN
  • EN
  • DE

SY88813VKG-TR

Part No SY88813VKG-TR
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Special Purpose
Description IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Microchip Technology
Package Tape & Reel
Product Status Active
Type Limiting Postamplifier
Applications Optical Networks
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number SY88813
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 350621-SY88813VKG-TR
Ultra Librarian 3D Model Ultra Librarian SY88813VKG-TR CAD Model

Description

Microchip Technology's SY88813VKG-TR Product Overview

The SY88813VKG-TR from Microchip Technology is a high-performance, low-power consumption single 3.3V supply, 3.2Gbps typical data rate, Limiting Post Amplifier designed for use in fiber-optic receivers. This advanced amplifier is a critical component in the realm of optical networking, providing precise and reliable amplification of signals for a variety of high-speed communication applications.

Key Features

  • Data Rate: The SY88813VKG-TR operates at a typical data rate of 3.2Gbps, making it suitable for fast and efficient data transmission in optical networks.
  • Power Supply: It requires a single 3.3V power supply, which simplifies the power design for system integration and helps in reducing power consumption.
  • Chatter-Free Loss-of-Signal (LOS): An integrated LOS detection circuit provides a stable indication of signal presence, which is essential for maintaining the integrity of communication.
  • Programmable LOS Assert and De-Assert Levels: Users have the flexibility to set thresholds for signal detection, allowing customization for different system requirements.
  • Peaking Control: The device includes peaking control functionality that enhances the signal-to-noise ratio, ensuring clear signal amplification.

Applications

The SY88813VKG-TR is designed to meet the stringent requirements of high-speed data communications, making it an ideal choice for:

  • Fiber Channel and Gigabit Ethernet applications
  • SONET/SDH systems
  • High-speed data acquisition systems
  • Telecommunications and data communications equipment

Product Packaging and Quality

The SY88813VKG-TR is available in a small 10-pin MSOP (Mini Small Outline Package) that is RoHS compliant, ensuring adherence to the latest environmental standards. The TR designation indicates that this product is provided in tape and reel packaging, which is suitable for automated assembly processes, enhancing production efficiency.

Conclusion

With its robust feature set and Microchip Technology's commitment to quality, the SY88813VKG-TR Limiting Post Amplifier is an excellent choice for system designers looking to improve signal integrity and performance in high-speed optical networks.

You May Also Be Interested in

Analog Devices Inc.
IC AMP SAMPLE HOLD OCTAL 16DIP
Lowest to $29.0448
Maxim Integrated
8 X 4 VIDEO XPOINT SWITCH / Amplifier IC Testing Equipment 40-PDIP
Need more? Email Us
Texas Instruments
IC AMP COMP 14SOIC / Amplifier, Comparator IC 14-SOIC
Need more? Email Us
Analog Devices Inc.
IC POWER MANAGEMENT
Need more? Email Us
Analog Devices Inc.
IC TRANSIMPEDANCE AMP 16QFN / Transimpedance Amplifier IC LIDAR, Industrial Imaging 16-QFN (3x3)
Lowest to $7.8269
Skyworks Solutions Inc.
POWER ISOLATION / Isolation IC Automotive, Inverters, Power Supplies, UPS 8-SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC OP AMP ISOLATION 16-SOIC / IC
Lowest to $13.9701
Microchip Technology
IC POSTAMPLIFIER 16QFN / Postamplifier IC Optical Networks 16-QFN (3x3)
Lowest to $10.6332
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Lowest to $68.8236

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess