EN
  • EN
  • DE

SN74LS423DG4

Part No SN74LS423DG4
Manufacturer Texas Instruments
Catalog Logic - Multivibrators
Description IC MULTIVIBRATOR 28NS 16SOIC  /  Monostable Multivibrator 28 ns 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Multivibrators
Mfr Texas Instruments
Series 74LS
Logic Type Monostable
Independent Circuits 2
Schmitt Trigger Input No
Propagation Delay 28 ns
Current - Output High, Low 400µA, 8mA
Voltage - Supply 4.75 V ~ 5.25 V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74LS423
Standard Package 40
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257193-SN74LS423DG4
Ultra Librarian 3D Model Ultra Librarian SN74LS423DG4 CAD Model

Description

The SN74LS423DG4 is a high-performance, dual retriggerable monostable multivibrator manufactured by Texas Instruments. This integrated circuit (IC) is designed to generate precise timing pulses and is a critical component in a wide range of digital and timing applications. With its advanced features, the SN74LS423DG4 is an ideal choice for system designers looking for reliability and accuracy in their circuit designs.

Key Features:

  • Retriggerable Functionality: The SN74LS423DG4 can be retriggered by the application of an additional pulse, even if the previous pulse has not yet finished. This feature allows for the generation of output pulses of variable width, which can be very useful in complex timing circuits.
  • Output Pulse Width Control: The width of the output pulse is determined by the external timing components (resistor and capacitor) connected to the IC. This allows designers to customize the pulse width according to their specific requirements.
  • Direct Clear Input: A direct clear input is provided to immediately terminate the output pulse, which adds an extra level of control for the user over the timing operations.
  • High-Speed Operation: The SN74LS423DG4 is part of the LS series, which is known for its low-power consumption and high-speed performance, making it suitable for a variety of high-speed applications.
  • Dual Monostable Multivibrators: With two monostable multivibrators in a single package, this IC offers compact and efficient use of space on a printed circuit board (PCB).

Applications:

The SN74LS423DG4 is used in a diverse range of applications, including but not limited to:

  • Timing circuits
  • Pulse shaping
  • Delayed timing functions
  • Sequential systems
  • Industrial controls

Technical Specifications:

  • Package Type: SOIC
  • Number of Pins: 16
  • Operating Temperature Range: 0°C to 70°C
  • Supply Voltage Range: 4.75 V to 5.25 V

The SN74LS423DG4 from Texas Instruments is a versatile and reliable choice for designers who require precise timing control in their digital systems. Its dual monostable multivibrator configuration and retriggerable operation make it a valuable component for a variety of complex electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $9.2915
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6 / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $8.1493
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $8.3211
Toshiba Semiconductor and Storage
DUAL MONOSTABLE MULTIVIBRATOR. RETRIGGERBLE/NON-RETRIGGERBLE
Lowest to $0.1617
Analog Devices Inc.
Monostable Multivibrator TimerBlox: Mono Pulse Gen (One Shot)
Need more? Email Us
Nexperia USA Inc.
IC MULTIVIBRATOR 65NS 16SO
Lowest to $0.2376
Zarlink
1GHz 16/17, 32/33 Multi-Modulus Divider
Need more? Email Us
Analog Devices Inc.
TIMERBLOX: MONO PULSE GEN (ONE S
Lowest to $18.9180
Analog Devices Inc.
TIMERBLOX: V-CONTROLLED PULSE WI
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6169 $50.7859
27+ $3.7883 $102.2841
41+ $3.6699 $150.4659
57+ $3.5515 $202.4355
73+ $3.4331 $250.6163
98+ $3.0780 $301.6440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,560 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess