EN
  • EN
  • DE

MAX4452EXK+

Part No MAX4452EXK+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703856-MAX4452EXK+
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4452EXK+ CAD Model

Description

Maxim Integrated MAX4452EXK+ Operational Amplifier

The MAX4452EXK+ is a high-performance operational amplifier designed and manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering. This op-amp is part of the MAX4452 series, known for its low-voltage operation and power-saving features. It is an excellent choice for battery-powered applications and portable devices due to its low power consumption and compact size.

This operational amplifier comes in a small 5-pin SC70 package, making it ideal for space-constrained applications. Despite its small size, the MAX4452EXK+ does not compromise on performance. It boasts a wide bandwidth of 10MHz and a high slew rate of 10V/µs, ensuring fast and accurate signal processing for a variety of applications, including audio and video equipment, sensors, and communication devices.

One of the key features of the MAX4452EXK+ is its rail-to-rail output, which allows for maximum dynamic range, especially important in low-voltage operations. This feature makes the device versatile and capable of working efficiently with a single supply voltage as low as 2.7V and up to 5.5V, accommodating a broad range of power sources.

The operational amplifier also exhibits an excellent THD+N (Total Harmonic Distortion plus Noise) of 0.02%, ensuring high-fidelity signal amplification. Its low input bias current of 1pA makes it suitable for high-impedance sensor applications, while its low quiescent current of 750µA helps in extending battery life in portable devices.

Additionally, the MAX4452EXK+ features a shutdown mode, which reduces the supply current to just 1µA, further conserving power when the op-amp is not in use. This makes it an eco-friendly option for designers looking to minimize power consumption without sacrificing performance.

In summary, the Maxim Integrated MAX4452EXK+ operational amplifier is a high-efficiency, low-power device that is perfect for a wide range of applications where space and power are at a premium. With its excellent linearity, low noise, and high bandwidth, this op-amp is a reliable choice for designers who require precision and longevity from their electronic components.

You May Also Be Interested in

Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.6011
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
Lowest to $115.3672
Dallas Semiconductor
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6327 $50.8578
34+ $2.9807 $101.3438
52+ $2.8876 $150.1552
72+ $2.7944 $201.1968
93+ $2.7013 $251.2209
124+ $2.4218 $300.3032
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess