Products specifications

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Applications Driver
Output Type Differential
-3db Bandwidth 330MHz
Slew Rate 4300V/μs
Supply Current 46mA
Current - Output / Channel 130mA
Supply Voltage , Single/Dual (±) ±4.5V ~ 5.5V
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number MAX4448
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1213644-MAX4448ESE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4448ESE CAD Model

Description

The MAX4448ESE from Maxim Integrated is a high-performance, low-distortion, fully differential op-amp designed for precision analog applications. This device is ideal for driving high-performance analog-to-digital converters (ADCs) and buffering differential signals. The MAX4448ESE's design ensures excellent dynamic performance, making it a perfect fit for communication systems, data acquisition, and medical instrumentation where signal integrity is paramount.

Key Features

  • High Bandwidth: The MAX4448ESE offers a wide bandwidth of 200MHz, allowing it to handle high-speed signals with ease.
  • Low Distortion: With a total harmonic distortion (THD) of -88dBc, this op-amp maintains signal fidelity even at high frequencies.
  • Low Noise: The device exhibits a low noise floor, contributing to a high signal-to-noise ratio (SNR) in sensitive applications.
  • Adjustable Gain: Users can set the voltage gain from 0dB to 26dB through external resistors, providing flexibility in signal conditioning.
  • Single-Supply Operation: The MAX4448ESE operates from a single +5V supply, simplifying power management in system design.
  • Power-Saving Mode: An added feature is the power-saving mode which reduces current consumption when the device is not in use.

Applications

  • High-Speed Data Acquisition Systems
  • Medical Imaging Equipment
  • Communications Infrastructure
  • Professional Audio Equipment
  • Differential Signal Processing

Package and Availability

The MAX4448ESE is available in a 16-pin narrow SO package, ensuring compatibility with standard surface-mount technology (SMT) processes. Its compact form factor is advantageous for space-constrained applications. For design flexibility, the device is specified over the extended -40°C to +85°C temperature range, accommodating a wide range of environmental conditions.

Summary

In conclusion, the MAX4448ESE differential op-amp from Maxim Integrated is a robust solution for high-fidelity signal processing. Its combination of high bandwidth, low distortion, and low noise makes it an excellent choice for demanding applications where precision is critical. The device's adjustable gain and single-supply operation offer design versatility, while its power-saving features contribute to energy-efficient system designs.

You May Also Be Interested in

Texas Instruments
IC OPAMP CMOS 200MHZ TRP 14TSSOP
Lowest to $7.0204
ECAD model for OPA3355EA/2K5
Linear Technology
IC AMP CURRENT FEEDBACK 14SOIC
Lowest to $42.2984
ECAD model for LT1251CS#PBF
Texas Instruments
IC OP AMP CMOS RRO VIDEO SC70-6
Lowest to $0.7182
ECAD model for OPA360AIDCKT
Analog Devices Inc.
SD Video Filter Amplifiers
Lowest to $2.2650
ECAD model for ADA4432-1BCPZ-R7
Apex Microtechnology
IC PWR AMP VIDEO PWR 80V 5A TO3
Lowest to $810.0655
ECAD model for PA119CE
Analog Devices Inc.
SD Video Filter Amplifiers | IC SD VIDEO FILTER AMP SOT23-6
Lowest to $2.9771
ECAD model for ADA4432-1BRJZ-R2
Maxim Integrated
IC AMP MPLEX AMP 16QSOP
Need more? Email Us
ECAD model for MAX4311EEE+
Texas Instruments
IC DC RESTORATION CIRCUIT 14SOIC
Lowest to $20.8397
ECAD model for OPA615IDR
Maxim Integrated
IC AMP GENERAL PURPOSE 8SOIC
Lowest to $0.9384
ECAD model for MAX4030EESA+

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention