EN
  • EN
  • DE

MAX4448ESE+T

Part No MAX4448ESE+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC LDRVR SGL-DIFF 330MHZ 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Applications Driver
Output Type Differential
Number of Circuits 1
-3db Bandwidth 330MHz
SR - Slew Rate 4300 V/μs
Operating Supply Current 46mA
Output Current per Channel 130mA
Dual Supply Voltage (±) ±4.5 V ~ 5.5 V
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 703849-MAX4448ESE+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4448
Introduction Date August 01, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX4448ESE+T CAD Model

Description

Maxim Integrated's MAX4448ESE+T Differential Line Driver

The MAX4448ESE+T from Maxim Integrated is a high-performance, low-power differential line driver designed for sending high-speed signals over twisted-pair or coaxial cables. This device is particularly suitable for applications requiring high bandwidth and low distortion, making it an ideal choice for telecommunications, networking, and video transmission systems.

With its wide bandwidth and fast slew rate, the MAX4448ESE+T is capable of handling data rates up to 622Mbps, which is essential for modern high-speed data communication protocols. Its differential design ensures that the signals transmitted are robust against common-mode noise, which is a critical factor in maintaining signal integrity over long cable runs or in electrically noisy environments.

The MAX4448ESE+T operates from a single 3.3V or 5V supply, providing design flexibility and ease of integration into existing systems. It also features low-distortion and low-crosstalk characteristics, which are crucial for maintaining the quality of the transmitted signal. The device's power consumption is minimized with a current draw of typically 7mA, making it an energy-efficient option for portable and power-sensitive applications.

Furthermore, the MAX4448ESE+T is equipped with a disable feature that reduces power consumption when the driver is not in use. This feature allows for additional power savings and can be particularly useful in battery-operated devices where power management is a priority.

Enclosed in a space-saving 16-pin narrow SO package, the MAX4448ESE+T is designed to occupy minimal board space, which is an important consideration for compact electronic designs. Its extended temperature range of -40°C to +85°C ensures reliable operation across various environmental conditions.

In summary, the MAX4448ESE+T from Maxim Integrated is a versatile and efficient differential line driver that offers high-speed transmission, low distortion, and low power consumption. Its robustness against noise and compact form factor make it an excellent choice for designers looking to enhance the performance and reliability of their data communication systems.

You May Also Be Interested in

Intersil
VIDEO AMPLIFIER
Lowest to $135.4353
Intersil
VIDEO MULTIPLEXER
Lowest to $105.5901
Harris Corporation
VIDEO AMPLIFIER, 1 CHANNEL(S), C
Need more? Email Us
Maxim Integrated
IC RGB SWITCH 24 DIP
Need more? Email Us
Harris Corporation
450MHZ, LOW POWER, CURRENT FEEDB / Video Amp
Lowest to $1.0095
National Semiconductor (TI)
OPERATIONAL AMPLIFIER
Lowest to $2.6346
Maxim Integrated
IC AMP RECEIVER 16SOIC
Lowest to $1.1608
Maxim Integrated
IC VIDEO MUX AMP HS MULTI TQFN / Video Amp
Lowest to $3.2271
NXP / Nexperia
IC AMP CATV 7-CATV MODULE / Video Amp 1 CATV 7-CATV Module
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess