EN
  • EN
  • DE

MAX4436EUA

Part No MAX4436EUA
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Single-Supply, 150MHz, 16-Bit Accurate, Ultra-Low Distortion Op Amps | IC OPAMP VFB 2 CIRCUIT 8UMAX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Amplifier Type Voltage Feedback
Slew Rate 133V/μs
-3db Bandwidth 150MHz
Current - Input Bias 14μA
Voltage - Input Offset 1mV
Supply Current 15mA
Current - Output / Channel 65mA
Supply Voltage , Single/Dual (±) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-uMAX
Family Part Number MAX4436
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1213642-MAX4436EUA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4436EUA CAD Model

Description

The MAX4436EUA from Maxim Integrated is a high-performance operational amplifier (op-amp) designed for precision analog applications. This device is part of a family of single, dual, and quad high-speed op-amps that offer a combination of high speed, low noise, and low distortion, making them ideal for a wide range of applications, including communication systems, ADC/DAC buffers, and audio processing.

Key Features:

  • High Speed: The MAX4436EUA boasts a high slew rate and fast settling time, ensuring quick response in high-speed signal processing tasks.
  • Low Distortion: With low harmonic distortion, this op-amp is suitable for audio applications and other signal processing tasks that require high fidelity.
  • Low Noise: The device features low voltage noise density, which is critical for applications involving sensitive signal acquisition and amplification.
  • Rail-to-Rail Outputs: This feature allows for maximum dynamic range, making the op-amp versatile in handling signals close to the power supply rails.
  • Single Supply Operation: The MAX4436EUA can operate from a single supply voltage, simplifying the power supply design.
  • Compact Package: The device comes in a microMAX-8 package, which saves space on printed circuit boards (PCBs).

Applications:

The versatility of the MAX4436EUA makes it suitable for a variety of applications, including:

  • Video and RF signal processing
  • Test and measurement equipment
  • Professional audio equipment
  • Active filters and amplifiers
  • Data acquisition systems
  • Telecommunications systems

Technical Specifications:

Parameter Value
Power Supply Voltage (VCC) ±5V to ±15V or +10V to +30V
Operating Temperature Range -40°C to +85°C
Package Type microMAX-8

In conclusion, the MAX4436EUA from Maxim Integrated is a reliable and efficient choice for designers seeking an op-amp with high-speed performance, low noise, and low distortion. Its compact size and rail-to-rail output make it a flexible solution for various high-performance applications.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess