EN
  • EN
  • DE

M74HC123M1R

Part No M74HC123M1R
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Description High Speed CMOS Logic Dual etriggerable Monostable Multivibrators with eset 16-SOIC -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOP
High Level Output Current -5.2 mA
Logic Function Multivibrator
Low Level Output Current 5.2 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 6 V
Min Operating Temperature -55 °C
Min Supply Voltage 2 V
Operating Supply Voltage 5 V
Power Dissipation 500 mW
Propagation Delay 36 ns
RoHS Compliant
Win Source Part Number 1040289-M74HC123M1R
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M74HC123M1R CAD Model

Description

The M74HC123M1R is a high-speed CMOS Dual Retriggerable Monostable Multivibrator manufactured by STMicroelectronics. This integrated circuit is designed to be used in a wide range of applications including timers, pulse generation, and time delay functions. Featuring two completely independent multivibrators with separate reset and trigger inputs for each, it provides the user with high flexibility and precision in timing applications.

Key Features

  • High-Speed Operation: The M74HC123M1R operates at a high speed, which is typical of CMOS technology, making it suitable for fast systems and quick response applications.
  • Low Power Consumption: Its CMOS construction ensures low power dissipation, which is crucial for battery-operated and power-sensitive devices.
  • Wide Operating Voltage Range: The device can operate over a wide voltage range from 2V to 6V, providing versatility in different circuit environments.
  • Output Pulse Width Control: The width of the output pulse can be controlled by external timing components, allowing for precise timing adjustments.
  • Dual Independent Channels: With two separate multivibrators, it allows for complex timing configurations within a single package.
  • Retriggerable Function: The ability to retrigger the multivibrator provides extended output pulses, ensuring flexibility in timing design.
  • Leading-Edge Triggering: The device triggers on the leading edge of the input pulse, allowing for accurate timing sequences.
  • Standard Pin Configuration: The M74HC123M1R comes in an industry-standard package, facilitating easy integration into existing designs.

Applications

The versatility of the M74HC123M1R makes it ideal for a broad range of applications. It is commonly used in:

  • Timing circuits
  • Pulse generation systems
  • Sequential circuits
  • Digital delay lines
  • Wave shaping
  • Automotive electronics

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the M74HC123M1R is no exception. It is fabricated with silicon gate C2MOS technology, which provides high noise immunity and low power consumption. Furthermore, the device is rigorously tested to meet industry standards for performance and durability, ensuring reliable operation in a variety of conditions.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Lowest to $0.3269

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess