EN
  • EN
  • DE

MAX4373TEUA+

Part No MAX4373TEUA+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Special Purpose
Description IC AMP/COMP/REF +20V/V 8-UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Amplifier, Comparator, Reference
Applications Current Sensing, Power Management
Mounting SMD (SMT)
Case / Package 8-uMAX
Win Source Part Number 121875-MAX4373TEUA+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4373TEUA+ CAD Model

Description

Maxim Integrated MAX4373TEUA+ High-Side Current-Sense Amplifier

The Maxim Integrated MAX4373TEUA+ is a compact, high-accuracy, high-side current-sense amplifier designed for a wide array of applications requiring precise current monitoring. This device is part of Maxim's precision amplifier family, offering a simple and effective solution for detecting the current flow in power management systems.

The MAX4373TEUA+ operates over a wide supply voltage range from 2.7V to 28V, making it suitable for both low and high voltage systems. It features a low input offset voltage, high gain accuracy, and a quiescent current of only 100µA, optimizing power efficiency in battery-operated devices. The device is housed in a space-saving 8-pin µMAX package, which is ideal for space-constrained applications.

One of the key benefits of the MAX4373TEUA+ is the ability to monitor the load current without disrupting the ground plane. This high-side monitoring allows the detection of current in systems where the load is grounded, which is common in many industrial and consumer applications. The amplifier outputs an analog voltage proportional to the current passing through the sense resistor, which can be easily interfaced with analog-to-digital converters (ADCs) for further processing.

Furthermore, the MAX4373TEUA+ features a wide input common-mode range from 0V to 28V, independent of the supply voltage. This feature ensures reliable operation even in systems with common-mode transients or varying ground potentials. The device also incorporates a current output that can drive a sampling resistor for isolated current sensing applications.

Designed with protection in mind, the MAX4373TEUA+ includes integrated fault protection against overvoltage conditions up to +36V. This makes it an excellent choice for automotive and industrial environments where voltage spikes and transients are common.

Whether it's for battery management, power supply control, or motor monitoring, the MAX4373TEUA+ from Maxim Integrated offers a robust and precise solution for high-side current sensing needs. Its combination of accuracy, low power consumption, and small footprint makes it a versatile component for designers looking to enhance the safety and efficiency of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC AMPLIFIER 10MSOP / Amplifier IC Current Sensing, Power Management 10-MSOP
Need more? Email Us
Texas Instruments
180 MHZ HIGH-PRECISION ADC DRIVE / ADC Driver IC Data Acquisition 8-SOIC
Lowest to $6.1327
NXP / Nexperia
BGA3031 - DOCSIS 3.0 PLUS UPSTRE / Amplifier IC CATV 20-HVQFN (5x5)
Need more? Email Us
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Lowest to $173.1344
Analog Devices Inc.
INSTRUMENTATION AMPLIFIER / Variable Gain Amplifier IC 16-SBDIP
Need more? Email Us
Analog Devices Inc.
IC AMP SAMPLE HOLD OCTAL 16DIP
Lowest to $29.0448
Microchip Technology
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP
Lowest to $5.0705
Maxim Integrated
IC AMP COMP REF 8SOIC / Amplifier, Comparator, Reference IC Smart Card 8-SOIC
Lowest to $4.2615
Texas Instruments
5-V-INPUT PRECISION REINFORCED I / Isolated IC Driver 8-SOIC
Lowest to $3.0657

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1550 $50.4800
39+ $2.5887 $100.9593
60+ $2.5078 $150.4680
83+ $2.4269 $201.4327
107+ $2.3460 $251.0220
143+ $2.1033 $300.7719
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,420 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess