EN
  • EN
  • DE

TLV1811DBVR

Part No TLV1811DBVR
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC COMPARATOR 1 GEN PUR SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203577-TLV1811DBVR
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Linear Comparators
Product Status Active
Type General Purpose
Output Type Push-Pull, Rail-to-Rail
Voltage - Supply, Single/Dual (±) 2.4V ~ 40V
Voltage - Input Offset (Max) 3mV @ 12V
Current - Input Bias (Max) 0.15pA @ 12V
Current - Output (Typ) 30mA
Current - Quiescent (Max) 7.5µA
Ultra Librarian 3D Model Ultra Librarian TLV1811DBVR CAD Model

Description

The TLV1811DBVR from Texas Instruments is a high-performance, single comparator that is designed to offer a perfect blend of speed, power efficiency, and accuracy, making it an ideal choice for a wide range of applications. This comparator is housed in a compact SOT-23-5 package, which makes it suitable for space-constrained applications.

Key Features

  • Supply Voltage Range: The TLV1811DBVR operates over a wide supply voltage range from 2.7 V to 36 V, or ±1.35 V to ±18 V, which allows it to be used in both battery-powered and line-powered applications.
  • Low Power Consumption: With a quiescent current of just 50 µA, this comparator is optimized for low-power applications, helping to extend battery life and reduce power-related costs.
  • Fast Response Time: It features a fast response time, making it suitable for systems that require quick decision-making capabilities.
  • Output Compatibility: The open-collector output configuration allows for easy interfacing with other logic levels and provides the ability to wire-OR multiple outputs.
  • Temperature Range: The device is operational over the industrial temperature range of -40°C to +125°C, ensuring reliable performance under varying environmental conditions.

Applications

The TLV1811DBVR is versatile and can be used in several applications such as:

  • Limit Comparators
  • Window Comparators
  • Battery Monitors
  • Time-Delay Generators
  • Zero-Crossing Detectors
  • Level Shifters

Reliability and Quality

Texas Instruments is known for its commitment to quality and reliability, and the TLV1811DBVR is no exception. It is designed and manufactured to meet the high standards expected from industrial and consumer electronics, ensuring a reliable operation throughout its lifetime.

Ordering Information

The TLV1811DBVR is available in tape and reel packaging, facilitating easy assembly during the manufacturing process. For detailed ordering and shipping information, refer to the Texas Instruments official website or contact authorized distributors.

You May Also Be Interested in

ON Semiconductor
IC COMP DUAL LV OFFSET MICRO-8 / Comparator
Lowest to $0.3448
Texas Instruments
IC COMP TINY R-R CMOS 8-SOIC / Comparator General Purpose Open Drain 8-SOIC
Lowest to $1.0264
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306
Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 14TSSOP
Lowest to $10.0099
Analog Devices Inc.
PREC VOLT COMP / Comparator
Need more? Email Us
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8CERDIP
Lowest to $3.7006
Texas Instruments
IC COMPARATOR 2 GEN PUR 8VSSOP / Comparator General Purpose Push-Pull 8-VSSOP
Lowest to $4.6166
Analog Devices Inc.
IC COMPARATOR 1 DIFF 8CDIP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7014 $52.6050
175+ $0.5755 $100.7125
270+ $0.5575 $150.5250
375+ $0.5395 $202.3125
480+ $0.5215 $250.3200
645+ $0.4676 $301.6020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,210 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess