EN
  • EN
  • DE

MAX4372FEBT+T

Part No MAX4372FEBT+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT 5UCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Strip
Amplifier Type Current Sense
-3db Bandwidth 200kHz
Current - Input Bias 2μA
Voltage - Input Offset 300μV
Supply Current 30μA
Supply Voltage , Single/Dual (±) 2.7V ~ 28V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 5-WFBGA, CSPBGA
Supplier Device Package 5-UCSP
Family Part Number MAX4372
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 732404-MAX4372FEBT+T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4372FEBT+T CAD Model

Description

Maxim Integrated MAX4372FEBT+T High-Side Current-Sense Amplifier

The MAX4372FEBT+T from Maxim Integrated is a high-accuracy, low-cost, high-side current-sense amplifier that is designed for a variety of applications requiring precise current monitoring. This compact and efficient device comes in a tiny 5-pin SOT-23 package, making it an ideal choice for space-constrained applications.

The MAX4372FEBT+T operates over a wide supply voltage range from 2.7V to 28V and is capable of sensing currents from a few microamperes to over 2A. It achieves this with a low input offset voltage, which minimizes error in current measurements. This particular model features a fixed gain of 20V/V, simplifying the design process by eliminating the need for external gain-setting resistors.

One of the key advantages of the MAX4372FEBT+T is its ability to monitor the current flowing through a shunt resistor placed in the high side of the circuit, which allows for the detection of ground faults and supply monitoring without interfering with the ground path of the load. The device's high-side monitoring capability also enhances safety by maintaining the ground integrity of the load.

The MAX4372FEBT+T features a fast response time, making it suitable for overcurrent protection circuits. It can also be used for battery management in portable devices, power management in notebooks and desktop computers, and in any system where power monitoring is critical.

Furthermore, the device includes a quiescent current of only 20µA, which is especially beneficial for battery-powered applications where power conservation is paramount. The MAX4372FEBT+T also offers robustness with its integrated ESD protection.

Overall, the Maxim Integrated MAX4372FEBT+T is a versatile and reliable component for designers looking to implement precise current sensing in their products without compromising on space or power efficiency.

You May Also Be Interested in

Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5884 $55.5940
80+ $1.3033 $104.2640
120+ $1.2626 $151.5120
165+ $1.2219 $201.6135
215+ $1.1811 $253.9365
285+ $1.0589 $301.7865
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,250 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess