EN
  • EN
  • DE

SN74ALS623A-1N

Part No SN74ALS623A-1N
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description Octal Bus Transceivers 20-PDIP 0 to 70
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
Lead Free Contains Lead
Logic Function Transceiver
Number of Bits 8
Number of Outputs 8
Number of Pins 20
Propagation Delay 13 ns
RoHS Non-Compliant
Win Source Part Number 1040109-SN74ALS623A-1N
Categories Logic - Gates and Inverters
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74ALS623A-1N CAD Model

Description

SN74ALS623A-1N Bidirectional Transceiver by Texas Instruments

The SN74ALS623A-1N from Texas Instruments is a high-performance, bidirectional octal bus transceiver designed for asynchronous communication between data buses. This integrated circuit is part of the Advanced Low-Power Schottky (ALS) series, which offers a compelling balance between speed and power consumption, making it ideal for a wide range of applications in computing, telecommunications, and industrial markets.

Key Features:

  • Bus Transceiver Type: The SN74ALS623A-1N functions as an octal bidirectional transceiver with 3-state outputs, allowing for versatile direction control and enabling the connection of two 8-bit buses.
  • Logic Family: As a member of the ALS logic family, it provides a faster speed than standard LS logic and better power efficiency compared to many other logic families.
  • Operation Mode: The device features dual-mode operation, where the data flow in each direction is controlled by output-enable (OE) and direction (DIR) inputs.
  • Output Current: It is capable of sinking a 24 mA output current, which is suitable for driving heavily loaded buses with capacitance up to 15 pF.
  • Supply Voltage: The SN74ALS623A-1N typically operates at a 5V supply voltage, which is common in TTL-compatible systems.

Applications:

The versatility and performance of the SN74ALS623A-1N make it an excellent choice for interfacing between different logic levels, driving buses, and buffering data streams in systems such as:

  • Data communication equipment
  • Data terminals
  • Microprocessor-based systems
  • Industrial control systems

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the SN74ALS623A-1N is no exception. This product is manufactured to the highest standards, ensuring reliable operation in your critical applications. It is available in a standard 20-pin DIP (Dual In-line Package), making it easy to integrate into existing designs.

Whether you are designing new systems or upgrading existing ones, the SN74ALS623A-1N offers the functionality, reliability, and performance you can trust from a leading semiconductor manufacturer like Texas Instruments.

You May Also Be Interested in

Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess