EN
  • EN
  • DE

MAX4315ESE+T

Part No MAX4315ESE+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP VIDEO MUX 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Video Amps and Modules
Manufacturer Maxim Integrated
Packaging Reel(TR)
Output Type Rail-to-Rail
Number of Circuits 1
-3db Bandwidth 97MHz
Slew Rate 310 V/μs
Current - Supply 7.4mA
Current - Output / Channel 95mA
Voltage - Supply, Single/Dual (±) 4 V ~ 10.5 V, ±2 V ~ 5.25 V
Mounting Style SMD/SMT
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Device Package 16-SOIC
Win Source Part Number 143763-MAX4315ESE+T
Ultra Librarian 3D Model Ultra Librarian MAX4315ESE+T CAD Model

Description

Product Overview: MAX4315ESE+T from Maxim Integrated

The MAX4315ESE+T is a high-performance, low-power, single-supply operational amplifier designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This op-amp is specifically engineered to deliver precision, reliability, and efficiency for a wide range of applications.

The MAX4315ESE+T is characterized by its low distortion and high-speed performance, making it an ideal choice for video, communication, and instrumentation systems. It operates from a single +3V to +5.5V supply, which allows for easy integration into battery-powered devices and systems with restricted power budgets.

Featuring a high slew rate and fast settling time, this operational amplifier is capable of handling rapid signal changes with ease, ensuring that the output accurately reflects the input signal without significant delay. This makes it particularly useful in high-speed data-acquisition systems and ADC buffer applications.

The MAX4315ESE+T also boasts a low input-referred voltage noise and low input bias current, which are critical parameters for precision amplification tasks. These characteristics minimize signal distortion and maintain the integrity of the original signal, which is essential for sensitive measurement and control systems.

Packaged in a space-saving 16-pin narrow SO package, the MAX4315ESE+T is designed for compact and densely populated PCBs where space is at a premium. This small footprint does not compromise its performance or functionality, which remains robust and versatile.

In summary, the MAX4315ESE+T from Maxim Integrated stands out as a high-quality operational amplifier that combines speed, precision, and low-power operation. Its suitability for a broad range of applications, along with its compact packaging, makes it a popular choice among engineers and designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
NXP / Nexperia
IC AMP CATV SOT115J / Video Amp 1 CATV SOT115J
Lowest to $17.4627
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
ON Semiconductor
IC AMP FILTER 8SOIC
Lowest to $2.6022
ON Semiconductor
IC AMP GENERAL PURPOSE 14SOIC
Lowest to $7.9799
Harris Corporation
Video Amp 1 Video
Need more? Email Us
ON Semiconductor
IC AMP GENERAL PURPOSE 14SOIC
Need more? Email Us
Renesas Electronics America
IC AMP TFT-LCD 24HTSSOP
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess