EN
  • EN
  • DE

MAX4272ESA+

Part No MAX4272ESA+
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description IC CNTRLR HOT SWAP 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications General Purpose
Features Auto Retry, OVP, UVLO
Programmable Features Circuit Breaker, Current Limit, Fault Timeout
Supply Voltage - Operating 2.7 V to 13.2 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 600μA
Mounting SMD (SMT)
Case / Package 8-SOIC
Feature Pins CTIM, STAT, ON
Win Source Part Number 021677-MAX4272ESA+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4272ESA+ CAD Model

Description

Maxim Integrated MAX4272ESA+ Precision Operational Amplifier

The MAX4272ESA+ is a high-performance, precision operational amplifier from Maxim Integrated, designed to deliver exceptional accuracy and stability for a wide range of applications. This op-amp is part of Maxim's MAX4272 series, which is renowned for its low offset voltage, low noise, and high-speed operation, making it an ideal choice for precision analog circuits.

Featuring a compact 8-pin SOIC package, the MAX4272ESA+ is suitable for space-constrained applications while providing robust functionality. It operates within a supply voltage range of 2.85V to 5.5V, which allows for flexibility in both single-supply and dual-supply configurations. This versatile operational amplifier boasts a low input offset voltage of just 125µV (max) and a low offset voltage drift of 0.5µV/°C (max), ensuring precise performance over temperature variations.

With a gain-bandwidth product of 10MHz and a slew rate of 10V/µs, the MAX4272ESA+ can handle high-speed signals without significant distortion, making it suitable for filtering, amplification, and signal conditioning in both audio and instrumentation applications. Its low input bias current of 1pA (typ) is particularly beneficial for high-impedance sensor interfaces and precision integrators.

The MAX4272ESA+ also features a low input noise density of 8nV/√Hz at 1kHz, which minimizes the noise contribution in signal processing applications. Its rail-to-rail output swing ensures maximum dynamic range, which is critical when operating at lower supply voltages.

For applications requiring high accuracy and stability, such as medical equipment, industrial control systems, and precision data acquisition systems, the MAX4272ESA+ provides a reliable solution. Its integrated EMI (electromagnetic interference) filtering capability further enhances its performance in electrically noisy environments.

Maxim Integrated's commitment to quality and reliability is reflected in the MAX4272ESA+'s design, making it a trusted component for engineers who require a high-precision op-amp that delivers consistent performance across a variety of conditions.

You May Also Be Interested in

Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $5.7880
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $4.3657
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0611 $56.4888
18+ $5.7937 $104.2866
27+ $5.6127 $151.5429
37+ $5.4316 $200.9692
48+ $5.2506 $252.0288
64+ $4.7074 $301.2736
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess