EN
  • EN
  • DE

MAX4266EUA+T

Part No MAX4266EUA+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 700MHZ 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Amplifier Type Voltage Feedback
Number of Circuits 1
SR - Slew Rate 900 V/μs
GBP - Gain Bandwidth Product 700MHz
-3db Bandwidth 350MHz
Current - Input Bias 3.5μA
Voltage - Input Offset 1mV
Operating Supply Current 28mA
Output Current per Channel 100mA
Dual Supply Voltage (±) 4.5 V ~ 8 V, ±2.25 V ~ 4 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-uMAX
Win Source Part Number 703713-MAX4266EUA+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4266
Introduction Date October 01, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX4266EUA+T CAD Model

Description

The MAX4266EUA+T is a state-of-the-art high-speed operational amplifier from Maxim Integrated, designed to deliver exceptional performance for a wide range of applications. This high-speed op-amp is ideal for use in systems that require fast settling times, low distortion, and high bandwidth. With its compact µMAX® package, the MAX4266EUA+T provides a space-saving solution without compromising on power and efficiency.

Key Features

  • High Bandwidth: The device offers a high unity-gain bandwidth of 800MHz, making it suitable for high-frequency signal processing applications.
  • Fast Settling Time: A fast settling time of 16ns to 0.1% ensures that the op-amp quickly reaches a stable output after a step input, a critical parameter for precision applications.
  • Low Distortion: With low harmonic distortion, the MAX4266EUA+T is perfect for applications in audio, video, and communication systems where signal integrity is paramount.
  • Low Noise: The device exhibits low voltage noise of 2.7nV/√Hz at 1kHz, which is essential for high-fidelity and sensitive measurement applications.
  • Single-Supply Operation: Capable of operating from a single +3V to +5.5V supply, this op-amp is versatile and can be easily integrated into various circuit designs.
  • Power-Saving Mode: It includes a power-saving mode that reduces current consumption significantly, making it suitable for battery-powered devices.

Applications

  • Telecommunications
  • Data acquisition systems
  • Video processing
  • Active filters
  • ADC/DAC buffer
  • Professional audio equipment

The MAX4266EUA+T operational amplifier is a testament to Maxim Integrated's commitment to providing high-performance, reliable integrated circuits. Whether used in professional audio, video broadcasting, or high-speed data systems, this op-amp is engineered to exceed the stringent requirements of modern electronic devices.

Its robust design and superior specifications make it an excellent choice for designers looking to enhance system performance while maintaining efficiency and precision. The MAX4266EUA+T is available in a tape and reel format, which facilitates efficient assembly for high-volume production.

You May Also Be Interested in

Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4324 $58.3776
58+ $1.9958 $115.7564
90+ $1.9335 $174.0150
124+ $1.8711 $232.0164
160+ $1.8087 $289.3920
214+ $1.6216 $347.0224
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess