EN
  • EN
  • DE

LT1256CS#TRPBF

Part No LT1256CS#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP CURRENT FEEDBACK 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features Video Amp 1 Current Feedback 14-SO
Manufacturer Analog Devices Inc.
Package Reel - TR
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SO
Family Name LT1256
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number LT1256CS#TRPBFCT, LT1256CS#TRPBF-ND, LT1256CS#TRPBFTR, LT1256CS#TRPBFDKR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878381-LT1256CS#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1256CS#TRPBF CAD Model

Description

Product Overview: LT1256CS#TRPBF

The LT1256CS#TRPBF is a high-performance, dual and quad, rail-to-rail input and output precision operational amplifier (op-amp) from Analog Devices Inc. This versatile component is designed to cater to a broad spectrum of applications, ranging from test equipment to audio amplification and signal conditioning in various electronic systems.

Key Features

  • Rail-to-Rail Input and Output: The LT1256CS#TRPBF can operate with input and output signals that extend to both supply rails, offering maximum dynamic range in single or split supply operations.
  • Wide Supply Range: This op-amp can be powered by a supply range of 2.7V to ±6V, making it suitable for both portable and industrial applications.
  • Low Distortion: It boasts low distortion characteristics, which is crucial for high-fidelity audio applications and precision signal processing.
  • High Output Drive: With its ability to source and sink up to 30mA of output current, the LT1256CS#TRPBF can drive capacitive loads effectively, a feature that is essential for driving A/D converters or other high-capacitance inputs.

Applications

  • Audio Processing
  • Active Filters
  • Test Equipment
  • Data Acquisition Systems
  • Buffering for A/D Converters

Product Specifications

The LT1256CS#TRPBF comes in a compact surface-mount package, making it suitable for space-constrained applications. It features a slew rate that ensures fast response times, and its precision specifications include low input offset voltage and low input bias current, which contribute to accurate and stable performance in high-end signal processing tasks.

Analog Devices Inc. is known for its commitment to quality, and the LT1256CS#TRPBF is no exception. With its combination of features, it stands out as a reliable choice for designers who require a high-performance op-amp for their electronic designs. Whether you're working on professional audio equipment, precision instrumentation, or any other application that demands a high-quality operational amplifier, the LT1256CS#TRPBF is a component that is sure to meet your needs.

You May Also Be Interested in

Intersil
IC CROSSPOINT SW 1GHZ 4X1 16SOIC
Need more? Email Us
Intersil
IC VIDEO DRIVER 8MHZ R-R SC70-6
Lowest to $10.8246
Texas Instruments
Lowest to $4.5864
Texas Instruments
IC R-R OUT VIDEO AMP HS SOT23-5
Lowest to $0.9834
Texas Instruments
IC VIDEO AMP RR-OUT HS 14-HTSSOP
Need more? Email Us
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Intersil
IC BUFFER 18CH VCOM DRVR 44-QFN
Lowest to $1.8064
Analog Devices Inc.
Dual, Current Feedback Low Power Op Amp
Lowest to $13.0574
Analog Devices Inc.
IC VIDEO OPAMP DUAL LP 8-SOIC
Lowest to $18.9180

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.2668 $50.1344
20+ $5.1420 $102.8400
31+ $4.9813 $154.4203
42+ $4.8206 $202.4652
54+ $4.6599 $251.6346
72+ $4.1779 $300.8088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,920 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess