EN
  • EN
  • DE

MAX4258EUA

Part No MAX4258EUA
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP VIDEO/MUX 2CHAN 8-UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Number of Circuits 1
-3db Bandwidth 250 MHz
Slew Rate 1000V/µs
Current - Supply 10.9 mA
Current - Output / Channel 100 mA
Voltage - Supply, Single/Dual (±) ±4.5V ~ 5.5V
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-uMAX/uSOP
Base Product Number MAX4258
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 630870-MAX4258EUA
Ultra Librarian 3D Model Ultra Librarian MAX4258EUA CAD Model

Description

Maxim Integrated MAX4258EUA Precision Operational Amplifier

The MAX4258EUA from Maxim Integrated is a high-precision operational amplifier (op-amp) designed for applications that require low noise and low input bias current. This device is part of Maxim's range of op-amps that are engineered to provide a balance of performance, power efficiency, and versatility, making it suitable for a wide array of electronic circuits and systems.

Key Features

  • Low Offset Voltage: The MAX4258EUA offers an ultra-low offset voltage, which minimizes error in signal processing applications, ensuring high accuracy and stability over time and temperature variations.
  • Low Noise Performance: With its low noise specifications, this op-amp is ideal for sensitive applications, such as audio processing and sensor signal amplification, where maintaining signal integrity is crucial.
  • Low Input Bias Current: The device's low input bias current is particularly beneficial for high-impedance sources, reducing the impact on the source and preserving signal fidelity.
  • Single-Supply Operation: It is capable of operating from a single supply, ranging from +2.7V to +5.5V, which simplifies power supply design and is suitable for battery-powered devices.
  • Rail-to-Rail Output: The rail-to-rail output capability allows the op-amp to swing its output voltage close to the supply rails, maximizing the dynamic range in single-supply applications.
  • Wide Bandwidth: A wide bandwidth provides fast response and supports applications that require a high slew rate and bandwidth.

Applications

The MAX4258EUA is versatile and can be used in various applications, including:

  • Portable Instrumentation
  • Medical Devices
  • Data Acquisition Systems
  • Test Equipment
  • Audio Systems
  • Sensor Interfaces

Package and Reliability

Enclosed in an 8-pin µMAX package, the MAX4258EUA offers a compact footprint that is ideal for space-constrained applications. Maxim Integrated's commitment to quality ensures that this precision operational amplifier meets stringent reliability standards for industrial and commercial use.

You May Also Be Interested in

Harris Corporation
VIDEO WIDE-BAND AMPLIFIER
Need more? Email Us
Renesas Electronics America
IC AMP TFT-LCD 24HTSSOP
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
Renesas Electronics America
IC AMP TFT-LCD 20HTSSOP / Video Amp 6 TFT-LCD Panels: Gamma Buffer, VCOM Driver 20-HTSSOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC VIDEO AMP BIPO 8DMP
Lowest to $3.0261
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8SOIC / Video Amp 1 Voltage Feedback 8-SOIC
Lowest to $1.5863
Gennum
Video Amp 1 Driver 8-SOIC
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0506 $60.7590
35+ $3.3229 $116.3015
54+ $3.2201 $173.8854
75+ $3.1162 $233.7150
96+ $3.0122 $289.1712
129+ $2.7004 $348.3516
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess