Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Resolution 14
Sampling Rate 80M
Number of Inputs 8
Input Type Differential
Data Interface LVDS - Serial
Configuration S/H-ADC
Number of Converters 8
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 1.7 V ~ 1.9 V
Voltage - Supply, Digital 1.7 V ~ 1.9 V
Features Simultaneous Sampling
Operating Temperature Range -40°C ~ 85°C
Package 80-TQFP Exposed Pad
Manufacturer Package 80-HTQFP (12x12)
Win Source Part Number 1141722-ADS5294IPFP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADS5294
Introduction Date June 01, 2011
ECCN 3A991.c.3
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADS5294IPFP CAD Model

Description

Texas Instruments ADS5294IPFP Octal Channel ADC

The Texas Instruments ADS5294IPFP is a highly integrated, octal-channel analog-to-digital converter (ADC) that offers a compelling combination of high performance and low power consumption. Designed for demanding applications in medical imaging, test equipment, and communications, this device is a perfect solution for designers looking to enhance their systems with superior data acquisition capabilities.

At the heart of the ADS5294IPFP lies a state-of-the-art 14-bit ADC with a maximum sampling rate of 80 MSPS (Mega Samples Per Second). This allows for precise and fast digitization of analog signals, making it ideal for high-speed signal processing tasks. Each of the eight channels features a fully differential input, providing increased noise immunity and improved signal integrity.

One of the key advantages of the ADS5294IPFP is its flexible input range. The device supports a 2 Vpp differential input, which can be adjusted through an external reference, allowing designers to tailor the ADC to their specific requirements. Moreover, the ADC boasts an outstanding signal-to-noise ratio (SNR) and spurious-free dynamic range (SFDR), ensuring clean and reliable data conversion even in noisy environments.

Energy efficiency is another hallmark of the ADS5294IPFP. With power-saving features such as low-power standby modes and the ability to disable individual channels, this ADC is well-suited for battery-powered devices or applications where power conservation is critical. Additionally, the device operates over a wide temperature range, ensuring reliable performance in a variety of conditions.

Integration is made simple with the ADS5294IPFP's user-friendly interface. The device includes a serialized LVDS (Low-Voltage Differential Signaling) output that minimizes the number of interface lines required, thus reducing the complexity of system design and PCB layout. The ADC is also accompanied by a comprehensive suite of built-in self-test features, which facilitate system-level diagnostics and ensure ease of maintenance.

Housed in a compact 80-TQFP (Thin Quad Flat Pack) package, the ADS5294IPFP is designed to fit into space-constrained applications without compromising on functionality or performance. Whether you're upgrading an existing system or designing a new one, the ADS5294IPFP from Texas Instruments is an excellent choice for your multi-channel data conversion needs.

You May Also Be Interested in

Renesas Electronics America
IC ADC 12BIT SAR 16TSSOP
Need more? Email Us
ECAD model for ISL26329FVZ
Maxim Integrated
IC ADC 12BIT SAR 28TQFN
Need more? Email Us
ECAD model for MAX11136ATI+T
Renesas Electronics America
IC ADC 10BIT SAR 8TDFN
Need more? Email Us
ECAD model for ISL26710IRTZ
Maxim Integrated
IC ADC 20BIT SIGMA-DELTA 10UMAX
Need more? Email Us
ECAD model for MAX11208BEUB+
Maxim Integrated
IC ADC 16BIT SAR 10UMAX
Need more? Email Us
ECAD model for MAX11100EUB+
Harris Corporation
14-BIT A/D CONVERTER
Need more? Email Us
ECAD model for 5962-9859101NXB
National Semiconductor (TI)
ADC, SUCCESSIVE APPROXIMATION, 1
Need more? Email Us
ECAD model for ADC101S051CISD/NOPB
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
ECAD model for MAX11636EEE+
Harris Corporation
10-BIT HIGH SPEED ADC
Need more? Email Us
ECAD model for HI3-7151J-5

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $217.3474 $217.3474
2+ $194.8632 $389.7264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 394 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention