EN
  • EN
  • DE

MAX4223EUT

Part No MAX4223EUT
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703672-MAX4223EUT
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4223EUT CAD Model

Description

The MAX4223EUT from Maxim Integrated is a cutting-edge operational amplifier that delivers high performance with low power consumption. This op-amp is designed for single-supply applications that require rail-to-rail input and output capabilities. It is ideal for battery-powered devices, portable equipment, and other applications where power efficiency is crucial.

Key Features

  • Single Supply Operation: Operates from a single +2.7V to +5.5V supply, making it suitable for a wide range of applications.
  • Rail-to-Rail Input/Output: Provides increased dynamic range, which is especially useful in low-voltage applications.
  • Low Power Consumption: With a quiescent current of just 1mA, the MAX4223EUT is optimized for battery-powered and portable applications.
  • High Speed: Fast 200MHz bandwidth makes this op-amp suitable for video, communications, and other high-speed applications.
  • Low Distortion: Features low distortion characteristics, making it ideal for precision analog signal processing.
  • Small Package: Available in a tiny SOT23-6 package, it is perfect for space-constrained applications.

Applications

The MAX4223EUT is versatile and can be used in a variety of applications, including:

  • Battery-Powered Instruments
  • Portable Communication Devices
  • Audio and Video Signal Processing
  • Data Acquisition Systems
  • Active Filters
  • ADC Buffer Amplifiers

Technical Specifications

Parameter Value
Supply Voltage +2.7V to +5.5V
Bandwidth 200MHz
Quiescent Current 1mA
Package SOT23-6

The MAX4223EUT from Maxim Integrated is a reliable and efficient solution for designers seeking a high-performance op-amp with minimal power draw. Its small footprint and comprehensive feature set make it an excellent choice for a multitude of electronic applications.

You May Also Be Interested in

Maxim Integrated
IC REG LDO ADJ 2A 14TSSOP
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 20QSOP
Lowest to $3.7503
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC VREF SHUNT ADJ SC70
Lowest to $0.5401
Maxim Integrated
Lowest to $4.4930
Maxim Integrated
Lowest to $8.1208
Maxim Integrated
IC REG BOOST PROG 125MA 8SOIC
Lowest to $6.1483
Maxim Integrated
IC SUPERVISOR MPU 16-SOIC
Need more? Email Us
Maxim Integrated
IC POWER MANAGEMENT
Lowest to $12.8228

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess