Products specifications Report Issue?

Category Cables, Wires - Single Conductor Cables (Hook-Up Wire)
Mfr Alpha Wire
Series MIL-W-16878/6 Type ET
Package Spool
Product Status Active
Cable Type Hook-Up
Wire Gauge 28 AWG
Conductor Strand 19/40
Conductor Material Copper, Silver Coated
Jacket (Insulation) Material Polytetrafluoroethylene (PTFE)
Jacket (Insulation) Diameter 0.027" (0.69mm)
Jacket (Insulation) Thickness 0.006" (0.15mm)
Length 100.0' (30.5m)
Voltage 250V
Temperature Range - Operating -60°C ~ 200°C
Jacket Color Red
Base Product Number 2842/19
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.49.3080
Win Source Part Number 906152-2842/19 RD005
Ultra Librarian 3D Model Ultra Librarian 2842/19 RD005 CAD Model

Description

The 906152-2842/19 RD005 is a single conductor cable designed for hook-up wire applications from Alpha Wire.

  • Series: MIL-W-16878/6 Type ET
  • Wire Gauge: 28 AWG
  • Length: 100.0' (30.5m)
  • Conductor Material: Copper, Silver Coated
  • Insulation Material: Polytetrafluoroethylene (PTFE)
  • Jacket Color: Red
  • Voltage Rating: 250V
  • Temperature Range: -60°C to 200°C
  • Applications: Aerospace, Automotive, and Telecommunications

You May Also Be Interested in

Alpha Wire
HOOK-UP SOLID 24AWG BLACK 1000' / 24 AWG Hook-Up Wire Solid Black 1000.0' (304.8m)
Need more? Email Us
ECAD model for 5954 BK001
Belden Inc.
WIRE BUS BAR 14 AWG 100'
Need more? Email Us
ECAD model for 8012 000100
Adafruit Industries LLC
HOOK-UP 22AWG WHITE 25'
Need more? Email Us
ECAD model for 2997
Pololu Corporation
HOOK-UP STRND 20AWG 300V YLW 40'
Need more? Email Us
ECAD model for 2654
Belden Inc.
HOOK-UP STRND 22AWG RED 100'
Need more? Email Us
ECAD model for 8503 002100
General Cable/Carol Brand
HOOK-UP WIRE GRAY STRAND 20AWG 5
Need more? Email Us
ECAD model for C2102A.93.10
Pololu Corporation
HOOK-UP STRND 20AWG 300V BLK 40'
Need more? Email Us
ECAD model for 2650
Pololu Corporation
HOOK-UP STRND 28AWG 300V BLK 90'
Need more? Email Us
ECAD model for 2610
Belden Inc.
HOOK-UP STRND 22 AWG WHT 100'
Need more? Email Us
ECAD model for 83006 009100

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention