EN
  • EN
  • DE

MAX4210FEUA+

Part No MAX4210FEUA+
Manufacturer Maxim Integrated
Catalog PMIC - Current Regulation/Management
Description IC CURRENT MONITOR 1.5% 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Function Current Monitor
Sensing Method High-Side
Accuracy ±0.5%
Parts Input Voltage (V) 4V ~ 28V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-uMAX
Family Part Number MAX4210
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 703659-MAX4210FEUA+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4210FEUA+ CAD Model

Description

Maxim Integrated MAX4210FEUA+ High-Side Current-Sense Amplifier

The MAX4210FEUA+ is a precision, high-side current-sense amplifier from Maxim Integrated, designed to monitor the current flow in power supply circuits, motor control applications, and battery management systems. This compact and efficient device is housed in an 8-pin µMAX package, making it suitable for space-constrained applications.

Key Features

  • High Accuracy: The MAX4210FEUA+ offers a low input offset voltage, which allows for precise current measurement without significant error introduced by the sensor itself.
  • Wide Input Voltage Range: With an operating range from 3V to 28V, this current-sense amplifier can accommodate a broad spectrum of power rails, making it versatile for various applications.
  • Low Quiescent Current: It features low quiescent current, which minimizes the power consumption when the device is in operation, thus preserving battery life in portable applications.
  • High-Side Measurement: By measuring the current on the high side of the load, the MAX4210FEUA+ allows for the detection of ground faults, which can be critical for system safety.
  • Fast Response Time: The device is capable of delivering a fast response, which is crucial for systems that require immediate reaction to current changes.

Applications

  • Battery-Powered Devices
  • Power Management Systems
  • Motor Control Units
  • Overcurrent Protection Circuits
  • Portable Electronic Devices

The MAX4210FEUA+ is engineered to offer a simple yet effective solution for current monitoring. Its high-side measurement capability provides a safer monitoring environment by maintaining the ground reference. This feature, combined with its high accuracy and low power consumption, makes the MAX4210FEUA+ an ideal choice for designers looking to enhance the reliability and efficiency of their power management systems.

Maxim Integrated's commitment to quality ensures that the MAX4210FEUA+ meets the stringent requirements of industrial applications, offering both reliability and performance. Whether it's for battery management in portable devices or for safeguarding power supplies in industrial settings, the MAX4210FEUA+ stands as a robust component in any current-sensing application.

You May Also Be Interested in

Texas Instruments
IC CURRENT MONITOR 0.015% 8DSBGA / Current Monitor Regulator High/Low-Side 10mA 8-DSBGA (0.71x1.47)
Lowest to $3.5823
Texas Instruments
85-V 16-BIT IC-OUTPUT DIGITAL PO
Need more? Email Us
Analog Devices Inc.
LOW ICC, 1A SURGE STOPPER
Need more? Email Us
MICROSS/On Semiconductor
EFUSE, 4 CHANNEL, 48V, 2.5A
Lowest to $11.0598
Microchip Technology
IC CURRENT/VOLT MON 1% 16VQFN / Current/Voltage Monitor Regulator High-Side 16-VQFN (3x3)
Lowest to $3.8440
Texas Instruments
IC ELECTRONIC FUSE 10VQFN / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $1.1002
Analog Devices Inc.
IC CURRENT SOURCE 1% SOT223-3 / Current Source Regulator 200mA SOT-223-3
Lowest to $7.5195
Maxim Integrated
IC CURRENT MONITOR 0.5% 16TSSOP
Need more? Email Us
Infineon Technologies
IC CURRENT SENSE 8SOIC / Current Sense Regulator 20mA 8-SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess