EN
  • EN
  • DE

MAX4200ESA+T

Part No MAX4200ESA+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description MAX4200 Series 5.5V Buffer Surface Mount Operational Amplifier - SOIC-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

-3db Bandwidth 660 MHz
Mounting SMD (SMT)
Case / Package SOIC
Input Bias Current 800 nA
Input Offset Voltage (Vos) 1 mV
Max Dual Supply Voltage 5.5 V
Maximum Operating Temperature 85 °C
Max Power Dissipation 471 mW
Min Dual Supply Voltage 4 V
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Amplifiers 1
Number of Channels 1
Number of Circuits 1
Number of Pins 8
Operating Supply Current 2.2 mA
Output Current per Channel 90 mA
Power Supply Rejection Ratio (PSRR) 55 dB
Radiation Hardening No
RoHS Compliant
Slew Rate 4200 V/µs
Voltage Gain 0.35 dB
Win Source Part Number 1075361-MAX4200ESA+T
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX4200ESA+T CAD Model

Description

The MAX4200ESA+T, from Maxim Integrated, is a high-performance operational amplifier designed to deliver precision and speed in a wide range of applications. This op-amp is ideal for systems requiring high speed, low noise, and low distortion, making it perfect for use in communication systems, ADC/DAC buffers, and high-speed instrumentation.

Key Features:

  • High-Speed Performance: The MAX4200ESA+T offers a high slew rate and wide bandwidth, ensuring fast and accurate signal processing for high-speed applications.
  • Low Noise: With its low-noise specifications, this operational amplifier provides clean signal amplification, which is critical in sensitive electronic equipment and measurement devices.
  • Low Distortion: The device minimizes harmonic distortion, which is essential for maintaining signal integrity in audio and communication systems.
  • Single-Supply Operation: It operates from a single +5V supply, simplifying power supply design and making it suitable for battery-powered devices.
  • Power-Saving Mode: It features a power-saving shutdown mode, which reduces power consumption when the amplifier is not in active use.

Applications:

  • ADC/DAC Buffer
  • Communications Systems
  • Data Acquisition Systems
  • Video and RF Amplification
  • Medical Imaging Systems
  • Test and Measurement Equipment

Product Specifications:

  • Part Number: MAX4200ESA+T
  • Manufacturer: Maxim Integrated
  • Package: 8-Pin SOIC Narrow
  • Operating Temperature Range: -40°C to +85°C
  • Supply Voltage Range: +4.5V to +5.5V
  • Bandwidth: 200MHz
  • Slew Rate: 600V/µs

The MAX4200ESA+T stands out for its combination of high-speed, precision, and low-power operation, making it an excellent choice for designers looking to improve the performance and efficiency of their electronic systems.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess