EN
  • EN
  • DE

SN74LVTH16240DLRG4

Part No SN74LVTH16240DLRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 3.6V 48SSOP / Buffer, Inverting 4 Element 4 Bit per Element 3-State Output 48-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVTH
Package Tape & Reel (TR)
Logic Type Buffer, Inverting
Number of Elements 4
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 48-SSOP
Base Product Number 74LVTH16240
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1,000
Win Source Part Number 1094884-SN74LVTH16240DLRG4
Ultra Librarian 3D Model Ultra Librarian SN74LVTH16240DLRG4 CAD Model

Description

SN74LVTH16240DLRG4 - 3.3-V ABT 16-Bit Buffers/Drivers with 3-State Outputs

The SN74LVTH16240DLRG4 is a high-performance, 16-bit buffer/driver device from Texas Instruments designed for use in 3.3V systems. It features bi-directional signal transmission via bus-oriented applications. The SN74LVTH16240DLRG4 is part of the LVTH family, which means it employs Low-Voltage HCMOS Technology with TTL-compatible inputs. This makes it suitable for interfacing with 5V systems and providing a bridge between different voltage domains.

This integrated circuit is characterized by its 3-state outputs, which can be placed in a high impedance state, effectively disconnecting the output from the rest of the circuit. This feature is especially useful in shared-bus applications, where multiple drivers can take turns controlling the bus without interfering with each other.

The SN74LVTH16240DLRG4 offers a wide operating voltage range of 2.7V to 3.6V, with a typical voltage of 3.3V. It can operate at -40°C to +85°C, making it robust for industrial applications. The device also supports mixed-mode signal operation by allowing voltage translation across the 3.3V to 5V interface. The inputs and outputs are designed to withstand ±12V undershoot and overshoot voltages, providing additional reliability for the device under extreme conditions.

For ease of use, the SN74LVTH16240DLRG4 is available in a 48-pin SSOP (DL) package, which is designed to minimize board space and promote better signal integrity. The device also supports live insertion and withdrawal, which allows for easy maintenance and upgrades without the need to power down the system.

Key features of the SN74LVTH16240DLRG4 include its high drive capability, fast edge rates, and low power consumption. The device's performance is optimized for signal integrity, which is critical in high-speed data transmission and ensures minimal signal distortion.

In summary, the SN74LVTH16240DLRG4 from Texas Instruments is a versatile and reliable solution for buffering and driving signals in high-speed digital systems. Its robust design and advanced features make it an ideal choice for a wide range of applications, including computing, networking, and telecommunications.

You May Also Be Interested in

Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Pericom
Lowest to $1.4079

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess