EN
  • EN
  • DE

MAX4200ESA-T

Part No MAX4200ESA-T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC BUFFER 1 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Amplifier Type Buffer
Slew Rate 4200V/μs
-3db Bandwidth 660MHz
Current - Input Bias 800nA
Voltage - Input Offset 1mV
Supply Current 2.2mA
Current - Output / Channel 90mA
Supply Voltage , Single/Dual (±) ±4V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number MAX4200
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 732403-MAX4200ESA-T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4200ESA-T CAD Model

Description

The MAX4200ESA-T from Maxim Integrated is a high-performance operational amplifier (op amp) that offers an exceptional balance of speed, noise, and power consumption. This makes it an ideal choice for a wide range of applications including A/D converter buffers, active filters, and high-speed integrators.

Designed with advanced silicon-germanium (SiGe) process technology, the MAX4200ESA-T features a high bandwidth of 1GHz and a fast slew rate of 300V/μs, enabling it to handle high-speed signals with ease. Its low input-referred voltage noise of 2.7nV/√Hz at 1kHz ensures precision in sensitive applications, while the low harmonic distortion maintains signal integrity in high-fidelity audio and instrumentation systems.

This op amp operates from a single +3V to +5.5V supply or dual ±1.5V to ±2.75V supplies, providing designers with flexibility in various circuit configurations. Furthermore, the MAX4200ESA-T has a low quiescent current of just 5.5mA, which is particularly beneficial for battery-powered and portable devices where power efficiency is critical.

The MAX4200ESA-T comes in an 8-pin SOIC package with an extended temperature range of -40°C to +85°C, making it suitable for industrial applications that require reliable performance under harsh conditions. Additionally, the device features a disable mode that reduces power consumption when the op amp is not in use, further extending battery life in portable applications.

With its impressive combination of high speed, low noise, and low power consumption, the MAX4200ESA-T is an excellent choice for engineers who need a versatile op amp that does not compromise on performance. Whether it's for professional audio equipment, medical devices, or communication systems, the MAX4200ESA-T delivers top-notch amplification that enhances the overall quality and efficiency of your electronic designs.

Learn more about the MAX4200ESA-T on the Maxim Integrated website.

You May Also Be Interested in

Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess