EN
  • EN
  • DE

XC5202-5PC84I

Part No XC5202-5PC84I
Manufacturer Xilinx Inc.
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of Pins 84
RoHS Non-Compliant
Win Source Part Number 1187997-XC5202-5PC84I
Categories Custom Parts
Manufacturer Xilinx Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC5202-5PC84I CAD Model

Description

The XC5202-5PC84I is a Field-Programmable Gate Array (FPGA) from Xilinx, part of the XC5200 series. This FPGA provides a flexible platform for implementing custom digital circuits, offering a combination of configurable logic blocks, interconnect resources, and I/O pins. The -5 indicates the speed grade (performance level), and PC84I refers to the package type (Plastic Quad Flat Pack with 84 pins) and temperature grade (Industrial). It's designed for use in a wide array of applications where reconfigurability and fast prototyping are essential.

Applications:

  • Digital Signal Processing (DSP): Implemented in real-time signal processing systems for audio, video, and communications applications.
  • Image Processing: Used in image recognition, video encoding/decoding, and machine vision systems.
  • Networking: Employed in network interface cards (NICs), routers, and switches for high-speed data transfer.
  • Industrial Automation: Integrated into programmable logic controllers (PLCs), motor control systems, and robotics.
  • Aerospace and Defense: Used in avionics systems, radar processing, and electronic warfare applications.
  • Medical Imaging: Employed in medical imaging equipment such as MRI and CT scanners.
  • Telecommunications: Integrated into base stations, wireless communication devices, and satellite communication systems.

Features:

  • Configurable Logic Blocks (CLBs): Provide programmable logic resources for implementing custom digital circuits.
  • Interconnect Resources: Allow for flexible routing of signals between CLBs and I/O pins.
  • I/O Blocks (IOBs): Provide programmable input/output interfaces for connecting to external devices.
  • On-Chip Memory: Includes small amounts of on-chip RAM for temporary data storage.
  • System-Level Features: Includes features such as clock management, power management, and debugging support.
  • Industrial Temperature Range: Operates reliably in temperatures ranging from -40°C to +85°C.
  • Versatile Packaging: Available in various packages to suit different application requirements.

Benefits:

  • Flexibility: Allows for implementing custom digital circuits tailored to specific application needs.
  • Reconfigurability: Can be reprogrammed to change functionality without hardware modifications.
  • Fast Prototyping: Enables rapid prototyping and development of digital systems.
  • High Performance: Provides high-speed processing capabilities for demanding applications.
  • Cost-Effective: Offers a cost-effective solution for low- to medium-volume production.
  • Reduced Time-to-Market: Accelerates product development cycles.
  • Long Product Lifespan: Supported by Xilinx for extended periods.

Additional Details:

The XC5202-5PC84I typically operates from a 5V power supply. It is programmed using Xilinx's development tools, which provide a comprehensive environment for designing, simulating, and implementing digital circuits. The FPGA's architecture consists of an array of CLBs interconnected by programmable routing channels. The IOBs support various I/O standards, allowing for interfacing with a wide range of external devices. The on-chip memory can be used for implementing FIFOs, look-up tables, and other data storage elements. Xilinx's FPGAs are widely used in applications where performance, flexibility, and time-to-market are critical factors. The industrial temperature range ensures reliable operation in harsh environments. The device's specifications, including timing characteristics and power consumption, are precisely defined to meet the requirements of different applications.

You May Also Be Interested in

Inphi Corporation
10G/40G Physical Layer Transceiver
Need more? Email Us
Zilog
Need more? Email Us
Allegro MicroSystems, LLC
Turbo 2 ultrafast - high voltage rectifier
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Xilinx Inc.
Lowest to $32.1751
Microchip Technology
Need more? Email Us
Zarlink
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess