EN
  • EN
  • DE

MAX412FEUE+

Part No MAX412FEUE+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703598-MAX412FEUE+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX412FEUE+ CAD Model

Description

Maxim Integrated MAX412FEUE+ Precision Operational Amplifier

The Maxim Integrated MAX412FEUE+ is a high-performance, precision operational amplifier that offers a unique combination of low voltage noise, low input bias current, and low offset voltage, making it an ideal choice for a wide range of applications requiring high accuracy and stability. This operational amplifier features a single-supply operation with a wide range from 4.5V to 36V, or dual supplies ranging from ±2.25V to ±18V, providing flexibility in various circuit configurations.

With a gain-bandwidth product of 10MHz and a slew rate of 10V/μs, the MAX412FEUE+ is capable of handling fast signals and can be used in high-speed signal conditioning, data acquisition systems, and analog filters. Its low input bias current of 1pA is particularly useful for high-impedance sensor applications, ensuring minimal disturbance to the signal source.

The MAX412FEUE+ also boasts a low offset voltage of 250μV (max) and low drift over temperature, which ensures that the accuracy of the system is maintained over a wide range of operating conditions. This makes it suitable for precision instrumentation, medical equipment, and any application where long-term stability is critical.

This operational amplifier comes in a TSSOP-16 package, providing a compact footprint suitable for space-constrained applications. It also features a common-mode rejection ratio (CMRR) of 120dB and a power supply rejection ratio (PSRR) of 120dB, which contribute to its robust performance in noisy environments.

The MAX412FEUE+ includes additional features such as an output short-circuit protection and a shutdown mode that reduces the supply current to 2μA, making it an energy-efficient choice for battery-powered devices. With its combination of precision, speed, and low-power operation, the MAX412FEUE+ from Maxim Integrated is an excellent choice for designers looking to enhance the performance and reliability of their systems.

You May Also Be Interested in

Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess